EN
  • EN
  • DE

ADP1974ARUZ-R7

Part No ADP1974ARUZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 6 V ~ 60 V
Frequency - Switching 50kHz ~ 300kHz
Duty Cycle (Maximum) 97%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Dead Time Control, Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 768010-ADP1974ARUZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1974
Introduction Date September 04, 2015
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP1974ARUZ-R7 CAD Model

Description

Product Overview: ADP1974ARUZ-R7

The ADP1974ARUZ-R7 is a high-performance, synchronous, step-down DC-to-DC controller designed by Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This advanced power management component is well-suited for a variety of demanding applications, including telecommunications, networking equipment, industrial systems, and more.

Key Features

  • Voltage Range: The ADP1974ARUZ-R7 operates with an input voltage range of 4.5V to 28V, making it versatile for various power supply configurations.
  • Current Mode Control: It features current mode control for excellent transient response and loop stability.
  • Adjustable Frequency: The switching frequency is adjustable from 100 kHz to 600 kHz, allowing designers to optimize performance for specific applications.
  • Synchronous Operation: Synchronous rectification increases efficiency, especially at low output voltages.
  • Power Saving Mode: It includes a power-saving mode that reduces quiescent current during light load conditions, enhancing overall power efficiency.

Applications

The ADP1974ARUZ-R7 is ideal for a range of applications that require efficient power conversion and tight voltage regulation, including:

  • Point of Load (POL) applications
  • Communications infrastructure
  • Industrial and medical equipment
  • Automotive infotainment and telematics

Package and Reliability

Encased in a compact 16-lead TSSOP package, the ADP1974ARUZ-R7 is designed for space-constrained environments while maintaining robustness and reliability. It is available in tape and reel form, denoted by the '-R7' suffix, facilitating efficient handling and assembly processes in high-volume production.

Manufacturer Support

Analog Devices Inc. provides comprehensive technical support for the ADP1974ARUZ-R7, including detailed datasheets, application notes, and design resources to assist engineers in integrating this controller into their designs effectively.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3470 $56.0820
14+ $7.6694 $107.3716
21+ $7.4297 $156.0237
28+ $7.1900 $201.3200
36+ $6.9504 $250.2144
49+ $6.2314 $305.3386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess