EN
  • EN
  • DE

ADP198ACBZ-R7

Part No ADP198ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC HIGH-SIDE LOAD SWITCH 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.65 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 40 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 4-WLCSP (0.95x1.03)
Win Source Part Number 1015033-ADP198ACBZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP198ACBZ-R7 CAD Model

Description

Product Overview: ADP198ACBZ-R7 by Analog Devices Inc.

The ADP198ACBZ-R7 is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is engineered to provide precision voltage regulation with minimal power loss, making it an ideal choice for a wide range of applications that require stable and reliable power supply.

Encased in a compact, lead-free 4-ball WLCSP (Wafer Level Chip Scale Package), the ADP198ACBZ-R7 is designed for space-constrained applications. The small footprint of the package allows for efficient use of board space without compromising on performance.

The ADP198ACBZ-R7 boasts an impressive low dropout voltage, enabling it to maintain a stable output even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-powered devices where maximizing the usage of available voltage is crucial.

With a wide input voltage range, this regulator can accommodate various power sources, adding to its versatility. The output voltage is factory preset, ensuring consistent performance across all devices. Additionally, the ADP198ACBZ-R7 features a high accuracy output that provides a stable voltage rail, critical for sensitive electronic components.

The device incorporates several safety features, including over-current protection and thermal overload protection, which safeguard the regulator and the system it powers from damage due to excessive current or overheating. This results in a more reliable and robust power solution that can withstand challenging conditions.

Moreover, the ADP198ACBZ-R7 is designed with a low quiescent current, which minimizes the power drain when the device is in standby mode. This characteristic is particularly important in portable and battery-operated devices where power efficiency is a key consideration.

Overall, the ADP198ACBZ-R7 from Analog Devices Inc. is a top-tier power management solution that combines compact packaging, efficient power regulation, and robust protection features. It is a suitable choice for designers looking to enhance the performance and reliability of their electronic systems.

For detailed specifications, application notes, and further information, engineers and product designers are encouraged to consult the official datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,980 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess