EN
  • EN
  • DE

ADP2165ACPZ-1.5-R7

Part No ADP2165ACPZ-1.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.5V 5A 24LFCSP / Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 5A 24-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.5V
Current - Output 5A
Frequency - Switching 250kHz ~ 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADP2165
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP2165ACPZ-1.5-R7TR,ADP2165ACPZ-1.5-R7CT,ADP2165ACPZ-1.5-R7DKR
Standard Package 1,500
Win Source Part Number 999797-ADP2165ACPZ-1.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP2165ACPZ-1.5-R7 CAD Model

Description

ADP2165ACPZ-1.5-R7: A High-Performance Voltage Regulator from Analog Devices Inc.

The ADP2165ACPZ-1.5-R7 is a state-of-the-art, high-efficiency, synchronous step-down DC-to-DC regulator designed and manufactured by the renowned Analog Devices Inc. This component is engineered to deliver a fixed output voltage of 1.5V, making it an ideal power supply solution for a wide range of applications including but not limited to telecommunications, networking equipment, servers, and industrial systems.

With an input voltage range of 3.0 V to 20 V, the ADP2165ACPZ-1.5-R7 is versatile enough to accommodate various power sources, ensuring stable operation even in fluctuating power environments. It supports a maximum continuous output current of up to 1.5 A, providing sufficient power for demanding applications while maintaining high efficiency and thermal performance.

The efficiency of this regulator is further enhanced by its integrated synchronous rectification technology, which reduces power losses and improves overall system efficiency. This feature, combined with its compact 3mm x 3mm LFCSP (Lead Frame Chip Scale Package), makes the ADP2165ACPZ-1.5-R7 an excellent choice for space-constrained applications where power density and thermal management are critical.

Key features of the ADP2165ACPZ-1.5-R7 include:

  • Fixed output voltage of 1.5V
  • Wide input voltage range from 3.0 V to 20 V
  • High efficiency due to synchronous step-down operation
  • 1.5 A maximum continuous output current capability
  • Overcurrent protection and thermal overload protection for safe operation
  • Compact 3mm x 3mm LFCSP package suitable for space-limited applications
  • Excellent transient response and high power supply rejection ratio (PSRR)

The ADP2165ACPZ-1.5-R7 also features a variety of protection mechanisms to ensure reliability and longevity. These include overcurrent protection (OCP), under-voltage lockout (UVLO), and thermal overload protection, safeguarding your system against a range of potential issues.

Whether you're designing a new power system or upgrading an existing one, the ADP2165ACPZ-1.5-R7 from Analog Devices Inc. offers the performance, efficiency, and reliability you need. Its advanced features and robust design make it a smart choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess