EN
  • EN
  • DE

ADP2302ARDZ-2.5-R7

Part No ADP2302ARDZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.5V 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 2A
Frequency - Switching 700kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 173103-ADP2302ARDZ-2.5-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP2302ARDZ-2.5-R7 CAD Model

Description

ADP2302ARDZ-2.5-R7 Step-Down DC-DC Regulator

The ADP2302ARDZ-2.5-R7 is a high-performance, integrated step-down DC-DC regulator designed by Analog Devices Inc., an industry leader in high-performance semiconductors for signal processing applications. This regulator is part of the ADP230x series, which are known for their robustness, efficiency, and ease of use in a wide range of power conversion applications.

With an input voltage range of 4.5V to 20V, the ADP2302ARDZ-2.5-R7 offers a fixed output voltage of 2.5V, which is ideal for powering low-voltage digital circuits. The device is capable of delivering up to 2A of continuous output current, making it suitable for moderate to high power applications. The high efficiency of up to 95% ensures minimal heat generation and makes the ADP2302ARDZ-2.5-R7 an excellent choice for space-constrained and energy-sensitive designs.

The regulator comes in a compact 8-lead SOIC package with an exposed pad for enhanced thermal performance. The ADP2302ARDZ-2.5-R7 features an internal power switch and synchronous rectifier, which simplifies the design and reduces external component count. Additionally, the device has an adjustable soft start time to reduce inrush current during startup, which is beneficial for preventing system voltage disturbances.

Protection features of the ADP2302ARDZ-2.5-R7 include overcurrent protection (OCP), undervoltage lockout (UVLO), thermal shutdown (TSD), and short-circuit protection (SCP), which safeguard the device and the system under extreme conditions. Its high switching frequency of 1.2MHz allows the use of small, low-cost inductors and capacitors, further reducing the overall solution size.

Applications for the ADP2302ARDZ-2.5-R7 are diverse and include telecommunications, networking, industrial control systems, and point-of-load conversions in distributed power systems. The device's reliability and performance make it an excellent choice for designers looking for a regulated power supply solution with a proven track record.

To summarize, the ADP2302ARDZ-2.5-R7 from Analog Devices Inc. is a versatile, efficient, and reliable step-down regulator that meets the needs of a wide range of applications requiring a fixed 2.5V output with up to 2A of current.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2815 $59.0670
43+ $2.6925 $115.7775
67+ $2.6085 $174.7695
92+ $2.5243 $232.2356
119+ $2.4402 $290.3838
159+ $2.1877 $347.8443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess