EN
  • EN
  • DE

ADP2303ARDZ-2.5-R7

Part No ADP2303ARDZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2 A/3 A, 20 V, 700 kHz, Nonsynchronous Step-Down Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 20V
Output Voltage 2.5V
Output Current 3A
Frequency - Switching 700kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 1141242-ADP2303ARDZ-2.5-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2303
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP2303ARDZ-2.5-R7 CAD Model

Description

ADP2303ARDZ-2.5-R7: High-Efficiency, DC-to-DC Buck Converter

The ADP2303ARDZ-2.5-R7 is a robust DC-to-DC buck converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of their comprehensive range of power management solutions, engineered to meet the needs of a wide array of applications.

This particular model, the ADP2303ARDZ-2.5-R7, offers a fixed output voltage of 2.5V, which is ideal for systems that require a stable and efficient power supply. With an input voltage range of 3.2V to 20V, it provides versatility for various power systems, accommodating a broad spectrum of source voltages. The device is capable of delivering up to 3A of continuous output current, making it suitable for medium-power applications.

The converter integrates a 55 mΩ high-side power MOSFET and a 25 mΩ low-side power MOSFET, ensuring high efficiency across a wide range of load conditions. The ADP2303ARDZ-2.5-R7 boasts an efficiency of up to 95%, minimizing power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic systems.

Featuring a switching frequency of 1.2 MHz, the ADP2303ARDZ-2.5-R7 allows for the use of small inductors and capacitors, resulting in a compact power supply solution that saves valuable board space. Additionally, the device offers a suite of protection features, including overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO), safeguarding the system against a range of potential fault conditions.

The ADP2303ARDZ-2.5-R7 comes in a compact 8-lead SOIC package with an exposed pad for enhanced thermal performance, making it a practical choice for space-constrained applications. Whether it's for telecommunications, networking, or consumer electronics, this buck converter is engineered to deliver reliable and efficient power conversion.

With its combination of high efficiency, robust protection features, and compact size, the ADP2303ARDZ-2.5-R7 from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess