EN
  • EN
  • DE

ADP2504ACPZ-3.3

Part No ADP2504ACPZ-3.3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758996-ADP2504ACPZ-3.3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2504ACPZ-3.3 CAD Model

Description

ADP2504ACPZ-3.3 Step-Down/Step-Up DC-DC Converter

The ADP2504ACPZ-3.3, manufactured by Analog Devices Inc., is a versatile and efficient integrated fixed 3.3V output DC-DC converter capable of functioning in both step-down (buck) and step-up (boost) modes. This advanced converter is designed to meet the power management requirements of a wide range of battery-powered applications, such as portable devices, where maintaining a stable voltage is crucial for optimal operation.

Key Features

  • Integrated Power Switches: The ADP2504ACPZ-3.3 includes high-side power MOSFETs for both buck and boost operations, simplifying the design and reducing external component count.
  • High Efficiency: With its proprietary high-efficiency architecture, this converter delivers excellent power conversion efficiency, which is critical for maximizing battery life in portable applications.
  • Fixed 3.3V Output: The device provides a stable 3.3V output, which is commonly required by digital circuits, ensuring reliable performance without the need for additional voltage regulation.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 600 kHz to 1.4 MHz, allowing designers to optimize the converter for size, efficiency, or other performance parameters.
  • Small Footprint: Housed in a compact 10-lead LFCSP package, the ADP2504ACPZ-3.3 is ideal for space-constrained applications.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes standby power consumption and further extends battery life.

Applications

  • Portable and battery-powered devices
  • Wireless handsets
  • Digital cameras
  • Medical instruments
  • Personal media players
  • GPS devices

The ADP2504ACPZ-3.3 is not just a power converter; it is a comprehensive power management solution that addresses the challenges of modern portable electronics. By integrating multiple functions into a single device, Analog Devices Inc. has created a product that simplifies design, reduces bill of materials, and enhances overall system reliability.

With its robust feature set and compact size, the ADP2504ACPZ-3.3 is an excellent choice for designers looking to create efficient, reliable, and space-saving power systems for their next-generation portable devices.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess