EN
  • EN
  • DE

ADP3152AR

Part No ADP3152AR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description SWITCHING REG FOR PENTIUM II
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Series ADP3152
Package Bulk
Product Status Active
Applications Controller, Intel Pentium® II
Voltage - Input 16V
Number of Outputs 5
Voltage - Output Programmable
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42916-ADP3152AR
Ultra Librarian 3D Model Ultra Librarian ADP3152AR CAD Model

Description

Analog Devices Inc. ADP3152AR Product Overview

The ADP3152AR from Analog Devices Inc. is a highly integrated, multi-phase synchronous buck switching regulator controller. It is designed to meet the precise voltage regulation requirements of high-performance CPUs and other advanced microprocessors. This component is a critical solution for modern computing applications where efficient power management is paramount.

Key Features

  • Multi-Phase Power Control: The ADP3152AR offers multi-phase power control, which helps in reducing the overall output voltage ripple and enhances the power handling capability of the regulator.
  • High-Efficiency Operation: With its synchronous rectification and efficient drivers, the ADP3152AR ensures high efficiency, which is essential for reducing heat and improving system reliability in compact electronic devices.
  • Precision Voltage Regulation: It provides precision voltage regulation that meets the stringent requirements of modern microprocessors, ensuring stable operation and optimal performance.
  • Programmable Frequency: The switching frequency of the ADP3152AR is programmable, allowing designers to optimize the regulator for their specific application needs.
  • Protection Features: It includes a range of protection features such as under-voltage lockout, over-current protection, and thermal shutdown, which safeguard the regulator and the overall system from various fault conditions.

Applications

The ADP3152AR is well-suited for a variety of applications, particularly those requiring efficient power management and precise voltage regulation, such as:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • High-Performance Data Processing Systems
  • Embedded Systems

Technical Specifications

The ADP3152AR operates with an input voltage range that accommodates standard battery and fixed-rail power sources. It is available in a compact package, which is ideal for space-constrained applications. The device's technical specifications and pin configurations can be found in the detailed datasheet provided by Analog Devices Inc.

In conclusion, the ADP3152AR from Analog Devices Inc. is a versatile and reliable solution for advanced power management, offering the precision and efficiency required for today's high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess