EN
  • EN
  • DE

ADP3188JRZ-RERL

Part No ADP3188JRZ-RERL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173160-ADP3188JRZ-RERL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3188JRZ-RERL CAD Model

Description

Analog Devices Inc. ADP3188JRZ-RERL

The ADP3188JRZ-RERL from Analog Devices Inc. is a state-of-the-art synchronous buck controller specifically designed for precision voltage regulation in high-performance CPUs, GPUs, and other advanced electronics. This component is part of a family of multi-phase controllers that provide a high-efficiency solution for power supply systems by driving N-channel MOSFETs in a synchronous rectified buck topology.

With its compact SOP-16 package, the ADP3188JRZ-RERL offers a space-saving solution for systems where board space is at a premium. Despite its small size, it packs a powerful punch in terms of performance and features. It is capable of operating at high switching frequencies, which allows for the use of smaller external components, reducing overall solution size and cost.

One of the key features of this controller is its active current balancing between phases, which ensures even thermal distribution and extends the life of the power delivery components. It also includes precision reference voltage for accurate output, ensuring that the connected device operates within its specified voltage range for optimal performance and reliability.

The ADP3188JRZ-RERL supports a variety of advanced features such as programmable frequency, soft start, and overvoltage protection, making it a versatile choice for managing complex power requirements. Its robust design includes under-voltage lockout and thermal shutdown, providing additional layers of protection for the end application.

For engineers and designers looking for a reliable and efficient power management solution, the ADP3188JRZ-RERL is an excellent choice. Its combination of performance, compact form factor, and advanced features make it an indispensable component in the design of modern electronic systems where precise power control is essential.

Whether you're designing a new system or upgrading an existing one, the ADP3188JRZ-RERL from Analog Devices Inc. provides the quality and reliability that is synonymous with their brand, ensuring your power management needs are met with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9058 $66.7030
75+ $1.5639 $117.2925
115+ $1.5154 $174.2710
160+ $1.4657 $234.5120
205+ $1.4172 $290.5260
275+ $1.2705 $349.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess