EN
  • EN
  • DE

ADP3300ART-3.3-RL7

Part No ADP3300ART-3.3-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description LDO Regulator Pos 3.3V 0.05A 6-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173188-ADP3300ART-3.3-RL7
Popularity Low
Supply and Demand Status Limited
Family Name ADP3300
Introduction Date July 25, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3300ART-3.3-RL7 CAD Model

Description

The ADP3300ART-3.3-RL7 is a high-performance, low-dropout linear voltage regulator manufactured by Analog Devices Inc., designed to provide a stable and precise 3.3V output voltage. This regulator is part of the ADP3300 series, known for its excellent accuracy, low power consumption, and superior transient response, making it an ideal choice for sensitive electronic applications where voltage stability is critical.

Key Features:

  • Precision Output: The device offers a highly accurate output voltage of 3.3V, which is crucial for powering sensitive digital circuits that require a stable power supply.
  • Low Dropout Voltage: With a low dropout voltage, the ADP3300ART-3.3-RL7 can operate efficiently even when the input voltage is very close to the output voltage, enhancing its performance in battery-operated devices.
  • High Output Current: This voltage regulator can supply an output current of up to 100mA, suitable for a variety of low-power applications.
  • Power Saving: It features a quiescent current of just 25µA (typical), which significantly reduces power consumption when in full operation and extends battery life in portable devices.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device and the system it powers are protected from damage due to excessive heat.
  • Reverse Battery Protection: The ADP3300ART-3.3-RL7 is equipped with reverse battery protection to prevent any potential damage that could occur if the battery is installed incorrectly.

Applications:

The ADP3300ART-3.3-RL7 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or DSP supply
  • Data communication equipment
  • PCMCIA cards
  • Bar code scanners

Package and Availability:

The voltage regulator is available in a compact SOT-23 package, which is ideal for space-constrained applications. The "RL7" suffix indicates that the product is offered in a 7-inch reel, facilitating automated assembly processes for manufacturers.

Conclusion:

In summary, the ADP3300ART-3.3-RL7 from Analog Devices Inc. is a reliable and efficient solution for applications requiring a fixed 3.3V output with low dropout, low quiescent current, and comprehensive protection features. Its small footprint and high level of integration make it an excellent choice for designers looking to maximize performance while minimizing space and power consumption.

You May Also Be Interested in

Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess