EN
  • EN
  • DE

ADP3300ART-3-REEL7

Part No ADP3300ART-3-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description High Accuracy anyCAP 50 mA Low Dropout Linear Regulator / LDO Regulator Pos 3V 0.05A 6-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173189-ADP3300ART-3-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADP3300
Introduction Date July 25, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3300ART-3-REEL7 CAD Model

Description

ADP3300ART-3-REEL7 - High Precision, Low Power Voltage Regulator

The ADP3300ART-3-REEL7 is a state-of-the-art voltage regulator from Analog Devices Inc., renowned for its precision and efficiency in power management solutions. This component is designed to cater to a wide range of applications, making it an ideal choice for portable and battery-powered devices where power conservation is crucial.

Key Features:

  • High Accuracy: The ADP3300ART-3-REEL7 boasts an impressive output voltage accuracy of ±0.8%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage of just 100 mV (typical) at 50 mA load, this regulator operates efficiently even when the supply voltage is close to the output voltage, making it extremely useful for battery-operated devices.
  • Low Quiescent Current: It features a remarkably low quiescent current of 25 µA (typical), which extends battery life by reducing the idle power consumption of the device.
  • Output Current: The device is capable of delivering up to 100 mA of output current, suitable for a variety of low-power applications.
  • Multiple Fixed Output Voltages: The regulator is available in several preset output voltages, providing flexibility for different design requirements.
  • Thermal Overload Protection: It includes built-in thermal overload protection that safeguards the device against excessive temperature and power dissipation.
  • Current Limiting: The ADP3300ART-3-REEL7 also features current limiting to protect the regulator and the load from fault conditions.

Applications:

The versatility of the ADP3300ART-3-REEL7 allows it to be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Cellular phones
  • Pagers and personal communicators
  • Palmtop/Laptop computers
  • Cameras and video recorders
  • Medical and healthcare systems
  • Automotive electronics

The ADP3300ART-3-REEL7 comes in a compact SOT-23 package and is part of a tape and reel packaging option, denoted by the "REEL7" suffix, facilitating efficient assembly for high-volume production. Its combination of features and compact size makes it an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess