The ADP3300ARTZ-3-REEL7 is a high-quality voltage regulator from Analog Devices Inc., a company renowned for its precision engineering and innovative design in the field of semiconductor manufacturing. This particular component is designed to deliver a fixed output voltage of 3.0V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.
Key Features:
- High Accuracy: The ADP3300ARTZ-3-REEL7 boasts an impressive output voltage accuracy of ±0.8%, ensuring precise voltage regulation for sensitive electronics.
- Low Dropout Voltage: With a low dropout voltage of typically 100 mV at 100 mA load, this voltage regulator is highly efficient, which is crucial for battery-powered devices where energy conservation is key.
- Low Quiescent Current: The device features a very low quiescent current of 25 µA (typical) in full operation mode, and 0.1 µA (typical) in shutdown mode, which helps to extend battery life in portable applications.
- Wide Operating Temperature Range: The regulator is designed to function over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
- Small Package Size: It comes in a small SOT-23 package, which is ideal for space-constrained applications.
- Packaging: Supplied in a 7-inch reel, the ADP3300ARTZ-3-REEL7 is designed for efficient handling and manufacturing, ready for automated assembly processes.
Applications:
The ADP3300ARTZ-3-REEL7 is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Portable and wearable technology
- Medical devices
- Microprocessor/ microcontroller power supplies
- Telecommunications equipment
- Automotive electronics
In summary, the ADP3300ARTZ-3-REEL7 from Analog Devices Inc. is a high-performance, low-dropout voltage regulator that offers excellent accuracy, efficiency, and reliability for a broad range of electronic applications. Its compact form factor and low power consumption make it an excellent choice for designers looking to optimize their power management solutions.