EN
  • EN
  • DE

ADP3301ARZ-5

Part No ADP3301ARZ-5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series anyCAP
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 5V
Voltage Dropout (Maximum) 0.2V @ 100mA
Output Current 100mA
Operating Supply Current 300μA ~ 2mA
Control Features Enable
Protection Features Over Temperature
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 709393-ADP3301ARZ-5
Popularity Medium
Supply and Demand Status Balance
Family Name ADP3301
Introduction Date March 21, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP3301ARZ-5 CAD Model

Description

The ADP3301ARZ-5 is a high-performance, low-dropout linear voltage regulator manufactured by Analog Devices Inc., designed to provide a stable and precise output voltage of 5V. This component is an ideal choice for applications requiring a low voltage supply with a high degree of accuracy and minimal power loss.

Key Features

  • Output Voltage: Fixed 5V output with high accuracy.
  • Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
  • High Output Current: Capable of delivering up to 100mA of continuous output current.
  • Low Quiescent Current: Ideal for battery-powered applications due to its low idle power consumption.
  • Excellent Load and Line Regulation: Maintains stable output despite variations in input voltage and load.
  • Short Circuit Protection: Features built-in protection against output short circuits, enhancing the longevity and reliability of the regulator and your application.
  • Thermal Overload Protection: Integrated thermal overload protection prevents damage from overheating.
  • Small Package Size: Available in a compact SOIC-8 package, making it suitable for space-constrained applications.

Applications

The ADP3301ARZ-5 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • PC cards and peripherals
  • Reference voltage sources

Technical Specifications

Parameter Value Output Voltage (Vout) 5V Dropout Voltage (Typical) 0.2V at 100mA Output Current (Iout) 100mA Quiescent Current (Iq) 120μA Package Type SOIC-8

For detailed information and complete technical specifications, refer to the ADP3301ARZ-5 datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9282 $55.4256
18+ $5.6846 $102.3228
28+ $5.5070 $154.1960
38+ $5.3294 $202.5172
49+ $5.1517 $252.4333
65+ $4.6188 $300.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess