Product Overview: ADP3310A3.3 from Analog Devices Inc.
The ADP3310A3.3 is a high-precision, low-dropout, linear voltage regulator designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.
Key Features
- Fixed Output Voltage: The device provides a precise 3.3V output, which is critical for digital circuits and microprocessor-based systems that need a consistent voltage level for optimal performance.
- High Accuracy: With an impressive accuracy level, the ADP3310A3.3 ensures that the output voltage stays within tight margins, minimizing the risk of device malfunction due to power fluctuations.
- Low Dropout Voltage: The low dropout feature enables the regulator to continue delivering a stable output even when the input-to-output differential is minimal, making it highly efficient in battery-powered devices.
- Current and Thermal Limiting: The regulator incorporates both current and thermal limiting protections, safeguarding the device and the system it powers from conditions that could potentially cause damage.
- Low Quiescent Current: It draws a minimal amount of quiescent current, which greatly enhances the power efficiency of the overall system and prolongs battery life in portable applications.
Applications
The ADP3310A3.3 is versatile and can be used in a variety of electronic devices. Its primary applications include:
- Portable and battery-powered devices
- Microprocessor/microcontroller or FPGA power supplies
- Peripheral and add-on cards
- Reference voltage sources
- High-efficiency linear power supplies
Technical Specifications
Parameter
Value
Output Voltage
3.3V
Dropout Voltage
Low
Accuracy
High
Current Limit
Yes
Thermal Limit
Yes
Quiescent Current
Low
For detailed product specifications, technical data, and application notes, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.