EN
  • EN
  • DE

ADP3330ARTZ-2.5-R7

Part No ADP3330ARTZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.2A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.23V @ 200mA
Output Current 200mA
Operating Supply Current 50μA to 4mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.14V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 009157-ADP3330ARTZ-2.5-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP3330
Introduction Date August 12, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP3330ARTZ-2.5-R7 CAD Model

Description

ADP3330ARTZ-2.5-R7 Image

The ADP3330ARTZ-2.5-R7 is a high-precision, low-dropout voltage regulator that offers an optimal balance between performance and cost, making it a perfect choice for a wide range of applications. Manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits, this component is designed to maintain a stable output voltage even under conditions of fluctuating input voltage and varying load.

Key Features

  • Output Voltage: Fixed 2.5V
  • Dropout Voltage: Typically 0.18V at 300mA load, ensuring efficient operation even at low input voltages
  • Output Current: Up to 200mA, providing sufficient current for a variety of low-power devices
  • Package: R-7 SOT-23-5, a small and surface-mountable package that is ideal for space-constrained applications
  • Accuracy: ±1% output voltage accuracy over full line, load, and temperature variations
  • Temperature Range: Operable over an industrial temperature range from -40°C to +125°C
  • Low Quiescent Current: Ideal for battery-powered applications due to its low power consumption
  • Protection Features: Includes overcurrent limit, thermal overload protection, and reverse-battery protection to ensure the longevity and reliability of both the regulator and the application

Applications

The ADP3330ARTZ-2.5-R7 is highly versatile and can be used in various applications that require precise voltage regulation. Some of the common applications include:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microprocessor/ microcontroller or FPGA power supplies
  • Data communication equipment
  • Medical devices
  • Instrumentation and control systems

With its high accuracy, low dropout, and robust protection features, the ADP3330ARTZ-2.5-R7 from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8858 $51.9444
43+ $2.3679 $101.8197
66+ $2.2939 $151.3974
91+ $2.2199 $202.0109
117+ $2.1459 $251.0703
156+ $1.9239 $300.1284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,022 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess