EN
  • EN
  • DE

ADP3330ARTZ-2.75R7

Part No ADP3330ARTZ-2.75R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.75V 0.2A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.75V
Dropout Voltage-Max 0.23V @ 200mA
Output Current 200mA
Operating Supply Current 50μA to 4mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.75V
Voltage - Dropout (Typical) 0.14V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 114392-ADP3330ARTZ-2.75R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3330ARTZ-2.75R7 CAD Model

Description

ADP3330ARTZ-2.75R7 Voltage Regulator by Analog Devices Inc.

The ADP3330ARTZ-2.75R7 is a high-precision, low-dropout voltage regulator designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This regulator is specifically engineered to deliver a fixed output voltage of 2.75V with an impressive accuracy, making it an ideal choice for sensitive electronic applications where stable voltage levels are critical for performance.

Encased in a compact SOT-23 package, the ADP3330ARTZ-2.75R7 is optimized for space-constrained applications. Its small footprint and surface-mount design make it suitable for densely packed circuit boards found in modern electronic devices. Despite its diminutive size, this regulator does not compromise on features or performance.

One of the standout characteristics of the ADP3330ARTZ-2.75R7 is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This makes it particularly useful in battery-powered devices where maximizing battery life is essential. With a dropout voltage typically less than 200 mV at 200 mA load, this regulator maintains a consistent output even under varying load conditions.

The ADP3330ARTZ-2.75R7 also boasts a low quiescent current, contributing to its overall power efficiency. This feature is especially beneficial in portable and battery-operated equipment where power conservation is paramount. Additionally, the built-in thermal overload protection safeguards the device and the system it powers from damage due to excessive heat, while the current limiting feature protects against overcurrent conditions.

For applications that demand high accuracy, the ADP3330ARTZ-2.75R7 offers an output voltage accuracy of ±1%, ensuring reliable performance in precision circuits. Whether it's powering sensitive RF components, analog-to-digital converters, or microprocessor/microcontroller systems, this voltage regulator maintains a stable voltage rail, enhancing the system's overall stability and reliability.

In summary, the ADP3330ARTZ-2.75R7 from Analog Devices Inc. is a high-performance, low-dropout voltage regulator that combines compact packaging with robust features, making it an excellent choice for a wide range of applications where space is at a premium and power efficiency is desired.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9471 $58.4130
65+ $1.5976 $103.8440
100+ $1.5477 $154.7700
135+ $1.4978 $202.2030
175+ $1.4479 $253.3825
235+ $1.2981 $305.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess