EN
  • EN
  • DE

ADP3334ARZ-REEL7

Part No ADP3334ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 10V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 500mA
Operating Supply Current 130μA to 10mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 10 V
Voltage - Dropout (Typical) 0.2V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 142869-ADP3334ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3334ARZ-REEL7 CAD Model

Description

ADP3334ARZ-REEL7 - Low Dropout Linear Regulator

The ADP3334ARZ-REEL7 is a high-performance low dropout linear regulator (LDO) designed by Analog Devices Inc. This regulator is capable of delivering up to 800 mA of output current while maintaining a low 280 mV typical dropout voltage at full load. The device comes in a compact SOIC-8 package and is part of a tape and reel packaging, denoted by the suffix REEL7, which is suitable for automated assembly and large volume production.

Key Features:

  • Output Current: The ADP3334ARZ-REEL7 can deliver a continuous output current of up to 800 mA, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: With a typical dropout voltage of only 280 mV at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Adjustable Output: The output voltage is adjustable via external resistors from 1.2 V to 5 V, providing flexibility for various applications.
  • High Accuracy: The regulator offers excellent load and line regulation, preserving output voltage accuracy under varying conditions.
  • Thermal Protection: It includes over-temperature protection that safeguards the device against excessive heat and enhances reliability.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, enhancing the safety of the application.
  • Low Quiescent Current: The ADP3334ARZ-REEL7 has a low quiescent current, which is ideal for battery-powered devices where power conservation is critical.

Applications:

The ADP3334ARZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller, DSP, and FPGA supplies
  • Data communication equipment
  • PCMCIA cards
  • Medical instruments

With its robust feature set and high reliability, the ADP3334ARZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a high-quality LDO regulator for their power management needs.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4901 $52.2921
49+ $2.0432 $100.1168
76+ $1.9793 $150.4268
105+ $1.9155 $201.1275
136+ $1.8516 $251.8176
181+ $1.6601 $300.4781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess