The ADP3338AKC-3.3RLT is a high-quality, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator offers a fixed output voltage of 3.3V, making it ideal for a wide range of applications that require a stable and reliable power supply.
With its low dropout voltage, the ADP3338AKC-3.3RLT ensures efficient operation even when the input voltage is very close to the output voltage, thus maximizing battery life in portable devices. This feature, combined with a low quiescent current, makes the product particularly suitable for battery-powered equipment, as well as for high-performance DSPs, microcontrollers, and other logic supplies.
This regulator is capable of delivering up to 1A of output current while maintaining a low 280 mV (typical) dropout voltage at full load, which is a testament to its efficiency and robustness. Additionally, the device includes several safety features such as over-current protection, thermal overload protection, and reverse battery protection, ensuring the longevity and reliability of both the regulator and the application it powers.
The ADP3338AKC-3.3RLT comes in a compact SOT-223 package, which is highly valued for its small footprint on PCBs, making it a great choice for space-constrained applications. The part is also characterized by its excellent line and load regulation capabilities, fast transient response, and low output noise, making it a preferred choice for sensitive RF and analog circuitry that demands a clean power supply.
For designers and engineers looking for a high-performance voltage regulator that combines efficiency, precision, and reliability, the ADP3338AKC-3.3RLT from Analog Devices Inc. offers an outstanding solution that can meet the most demanding requirements of modern electronic devices.