EN
  • EN
  • DE

C1005C0G1H010CT

Part No C1005C0G1H010CT
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0710+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 718022-C1005C0G1H010CT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian C1005C0G1H010CT CAD Model

Description

The C1005C0G1H010CT is a ceramic capacitor manufactured by TDK Corporation. It's designed for a variety of applications requiring stable and reliable performance, such as in consumer electronics, mobile devices, and industrial equipment. This capacitor is part of TDK's C series, known for its high quality and dependability.

Applications

  • Mobile Phones: Used for decoupling and filtering in RF and analog circuits.
  • Consumer Electronics: Employed in devices like TVs, audio players, and digital cameras.
  • Industrial Equipment: Utilized in control systems, sensors, and power supplies.
  • Automotive Electronics: Found in various automotive applications for signal conditioning and noise reduction.
  • Medical Devices: Used in medical instruments requiring high reliability and stability.

Features

  • Low Capacitance: 1.0 pF capacitance for high-frequency applications.
  • COG (NP0) Dielectric: Offers excellent temperature stability and low dielectric loss.
  • Compact Size: 0402 (1005 Metric) case size for space-constrained designs.
  • High Voltage Rating: 50V voltage rating suitable for a wide range of applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Stable Performance: COG dielectric ensures minimal capacitance change over temperature.
  • High-Frequency Performance: Low equivalent series resistance (ESR) for optimal performance at high frequencies.
  • Space Saving: Small size allows for high-density circuit designs.
  • Long Lifespan: High-quality materials and construction ensure long-term reliability.
  • Versatile Application: Suitable for a wide range of applications due to its stable performance and compact size.

Additional Details

The C1005C0G1H010CT capacitor uses a COG (NP0) dielectric material, which provides a highly stable capacitance over a wide temperature range (-55°C to +125°C). This makes it ideal for applications where temperature stability is critical. The capacitor’s 0402 case size (1.0mm x 0.5mm) enables high-density mounting on printed circuit boards (PCBs). The termination finish is typically nickel barrier with tin plating, ensuring excellent solderability and resistance to oxidation. The capacitor is designed to withstand reflow soldering processes. It is part of TDK's comprehensive range of MLCCs, known for their quality and reliability. The 1.0 pF capacitance and 50V voltage rating make it a versatile component for numerous electronic applications.

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9,620+ $0.0060 $57.7200
23,260+ $0.0050 $116.3000
35,715+ $0.0049 $175.0035
50,000+ $0.0046 $230.0000
64,105+ $0.0045 $288.4725
85,715+ $0.0041 $351.4315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 9620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess