EN
  • EN
  • DE

ADP3339AKC-1.5-RL7

Part No ADP3339AKC-1.5-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 1.5A SOT223-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.48V @ 1.5A
Output Current 1.5A
Operating Supply Current 200μA to 40mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1015144-ADP3339AKC-1.5-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3339AKC-1.5-RL7 CAD Model

Description

ADP3339AKC-1.5-RL7 High-Accuracy Low-Dropout Regulator

The ADP3339AKC-1.5-RL7 is a high-performance, low-dropout linear regulator manufactured by Analog Devices Inc., designed to deliver a fixed output voltage of 1.5V with exceptional accuracy and stability. This component is part of a series that offers a range of output voltages and current options, catering to a variety of applications that require precise voltage regulation.

Key Features:

  • High Output Accuracy: The ADP3339AKC-1.5-RL7 provides an impressive output voltage accuracy, ensuring reliable performance for sensitive electronic equipment.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains its output voltage even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable devices.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this LDO is suitable for high-current applications.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device and the system from damage due to excessive heat.
  • Current Limiting: The current limiting feature helps prevent damage to the regulator and connected loads during fault conditions.
  • Low Noise: It offers low output noise, making it ideal for noise-sensitive applications such as RF or precision instrumentation.

Applications:

The ADP3339AKC-1.5-RL7 is versatile and can be used in a wide array of applications, including:

  • High-end consumer electronics
  • Portable and battery-powered devices
  • Microprocessor/Microcontroller power supplies
  • Data communication equipment
  • Medical and healthcare systems

Package and Availability:

This LDO regulator is available in a compact TO-252 (DPAK) package, making it suitable for space-constrained applications. The 'RL7' suffix indicates the product is offered in a tape and reel format, which is convenient for automated manufacturing processes.

With its robust set of features and reliable performance, the ADP3339AKC-1.5-RL7 from Analog Devices Inc. is an excellent choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess