ADP3339AKCZ-3.3-RL7 Voltage Regulator by Analog Devices Inc.
The ADP3339AKCZ-3.3-RL7 is a high-performance, low-dropout linear voltage regulator manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This regulator is specifically designed to provide a stable and reliable 3.3V output voltage, making it an ideal choice for sensitive electronic applications requiring precise voltage control.
Key Features
- Output Voltage: Fixed 3.3V with high accuracy.
- High Current Capability: Capable of delivering up to 1.5A of continuous output current.
- Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
- Excellent Load and Line Regulation: Maintains a stable output despite variations in input voltage and load.
- Low Noise: Provides a clean power supply, ideal for RF and precision analog circuits.
- Thermal Overload Protection: Protects the device from damage due to overheating.
- Short-Circuit Protection: Offers safety and reliability by preventing damage when output is shorted.
- Fast Transient Response: Quickly responds to changes in load, making it suitable for high-speed applications.
- Noise Reduction Pin: Allows for the addition of an external bypass capacitor to further reduce output noise.
Applications
The ADP3339AKCZ-3.3-RL7 is versatile and can be used in a wide array of applications, including but not limited to:
- High-performance DSP and microcontroller-based systems
- Portable and battery-powered electronics
- Data acquisition systems
- Telecommunications equipment
- Medical devices
- Linear power supplies
Package and Availability
This voltage regulator comes in a compact TO-252 (DPAK) package, making it suitable for space-constrained applications. The part number ADP3339AKCZ-3.3-RL7 indicates that this component is provided in a reel of 500 units, facilitating easy integration into automated manufacturing processes.
With its combination of features, the ADP3339AKCZ-3.3-RL7 from Analog Devices Inc. is a robust choice for designers looking to enhance the performance and reliability of their power management systems.