EN
  • EN
  • DE

ADP3404ARU-REEL7

Part No ADP3404ARU-REEL7
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC PWR MANAGEMENT GSM 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910702-ADP3404ARU-REEL7
Ultra Librarian 3D Model Ultra Librarian ADP3404ARU-REEL7 CAD Model

Description

ADP3404ARU-REEL7 - High-Performance Power Management IC from Analog Devices Inc.

The ADP3404ARU-REEL7 is a cutting-edge power management integrated circuit (PMIC) developed by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile component is designed to meet the stringent power requirements of modern electronic devices, providing efficient power conversion, distribution, and regulation.

Key Features:

  • High Efficiency: The ADP3404ARU-REEL7 is engineered to maximize power efficiency, which is crucial for battery-powered devices, helping to extend their operational life and reduce heat generation.
  • Compact Footprint: With its space-saving TSSOP (Thin Shrink Small Outline Package) form factor, this PMIC is an ideal solution for applications where board space is at a premium.
  • Integrated Functionalities: This device integrates multiple functions, potentially reducing the need for additional components on the PCB and simplifying the design process.
  • Reliability: Analog Devices Inc. is renowned for its high-quality products, and the ADP3404ARU-REEL7 is no exception. It is designed to provide stable and reliable performance across a wide range of operating conditions.
  • Flexibility: This PMIC is suitable for a variety of applications, including but not limited to portable electronics, communications equipment, and industrial systems.

Product Specifications:

  • Package: TSSOP
  • Reel Packaging: 7-inch reel format for automated assembly processes
  • Operating Temperature Range: Specified over a broad temperature range to ensure performance in diverse environments

The ADP3404ARU-REEL7 is provided in a reel format, denoted by the 'REEL7' suffix, which facilitates efficient handling and placement during the manufacturing process, making it a convenient choice for high-volume production. Analog Devices Inc. offers this PMIC as part of their comprehensive portfolio of power management solutions, emphasizing their commitment to innovation and quality.

Whether you are designing a sophisticated medical device, a rugged industrial machine, or a sleek consumer electronic, the ADP3404ARU-REEL7 from Analog Devices Inc. provides the performance and reliability needed to power your innovation.

You May Also Be Interested in

Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Lowest to $0.0201
Others
Lowest to $0.2657
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $0.1640
Others
Lowest to $79.8232
Others
Lowest to $2.6126

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8195 $78.8195
2+ $64.6731 $129.3462
3+ $62.6518 $187.9554
4+ $60.6306 $242.5224
5+ $58.6093 $293.0465
7+ $52.5467 $367.8269
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess