EN
  • EN
  • DE

ADP3414JRZ-REEL

Part No ADP3414JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description Driver 2-OUT High and Low Side Inv/Non-Inv 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 173268-ADP3414JRZ-REEL
Popularity Low
Supply and Demand Status Balance
Family Name ADP3414
Introduction Date January 16, 2008
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3414JRZ-REEL CAD Model

Description

ADP3414JRZ-REEL Dual Bootstrapped 12 V MOSFET Driver with Output Disable

The ADP3414JRZ-REEL is a high-performance, dual bootstrapped 12 V MOSFET driver designed to drive N-channel MOSFETs in synchronous rectifier configurations. Manufactured by Analog Devices Inc., this integrated circuit is engineered to provide efficient power conversion in a variety of applications, including computing, networking, and communications infrastructure.

This MOSFET driver is part of the ADP3414 series and comes in a compact surface-mount package, specifically the 8-lead SOIC (Small Outline Integrated Circuit). The "REEL" designation indicates that this component is provided in tape and reel packaging, which is ideal for automated assembly processes, ensuring a smooth integration into high-volume production environments.

Key Features of ADP3414JRZ-REEL:

  • High Drive Capability: The ADP3414JRZ-REEL is capable of delivering peak currents up to 2 A, enabling it to effectively switch power MOSFETs at high speeds.
  • Wide Supply Voltage Range: The device operates with a supply voltage range from 4.5 V to 13.2 V, offering flexibility for various system voltages.
  • Bootstrapped High-Side Drive: Its bootstrapped high-side drive allows for the efficient driving of high-side N-channel MOSFETs, which is essential for synchronous buck or boost converters.
  • Output Disable Function: It incorporates an output disable function that allows the user to turn off both the high-side and low-side drivers, providing additional control and safety mechanisms.
  • Protection Features: The ADP3414JRZ-REEL includes under-voltage lockout protection to ensure proper operation only when the supply voltage is within the specified range.

Applications:

The versatility of the ADP3414JRZ-REEL makes it suitable for a wide range of applications, including:

  • DC-to-DC Converters
  • Synchronous Rectifiers
  • Switching Power Supplies
  • Motor Controllers
  • High-Frequency Power Modules

With its robust design and comprehensive set of features, the ADP3414JRZ-REEL from Analog Devices Inc. is an excellent choice for designers seeking a reliable and efficient solution for their power management needs. Its high-speed operation and protective features ensure optimal performance in demanding applications, while its packaging makes it suitable for streamlined manufacturing processes.

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5500 $62.0000
95+ $1.2717 $120.8115
145+ $1.2324 $178.6980
195+ $1.1920 $232.4400
255+ $1.1527 $293.9385
340+ $1.0337 $351.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess