EN
  • EN
  • DE

ADP3419JRMZ-REEL1

Part No ADP3419JRMZ-REEL1
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description Dual Bootstrapped, High Voltage MOSFET Driver with Output Disable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 173294-ADP3419JRMZ-REEL1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3419JRMZ-REEL1 CAD Model

Description

ADP3419JRMZ-REEL1: Dual Bootstrapped, 12 V MOSFET Driver with Output Disable

The ADP3419JRMZ-REEL1 is a high-performance, dual MOSFET driver specifically designed to drive two N-channel power MOSFETs in a synchronous buck converter topology. Manufactured by Analog Devices Inc., this MOSFET driver is a key component for power management solutions, particularly in applications requiring high efficiency and compact design.

With its dual bootstrapped design, the ADP3419JRMZ-REEL1 provides a robust driving capability for the high-side and low-side MOSFETs, ensuring rapid switching times and minimizing power losses during transitions. This feature is particularly important for applications with high switching frequencies, such as modern microprocessors and graphics processors power supplies.

The device operates from a supply voltage ranging from 4.5 V to 13.2 V, making it versatile for various system voltages. The high voltage tolerance of the driver allows it to easily integrate into 12 V systems, which are common in computing and industrial applications.

One of the key features of the ADP3419JRMZ-REEL1 is its output disable function. This allows the user to disable the outputs, providing a means of implementing power-saving modes or protection during fault conditions. This functionality is essential for applications that require precise control over the power stages, including servers, desktops, and telecommunications equipment.

The ADP3419JRMZ-REEL1 is available in a compact 8-lead MSOP (Mini Small Outline Package) footprint, making it an excellent choice for space-constrained applications. The MSOP package also provides improved thermal performance compared to other small form-factor packages.

For ease of manufacturing and inventory management, this driver is offered in tape and reel packaging, denoted by the 'REEL1' suffix in its part number. This packaging is suitable for high-volume production environments, ensuring a consistent and reliable supply of components.

In summary, the ADP3419JRMZ-REEL1 from Analog Devices Inc. is a reliable and efficient solution for driving synchronous N-channel MOSFETs. Its robust features, including dual bootstrapped operation, output disable, and wide supply voltage range, make it an ideal choice for designers looking to optimize their power management systems for performance and space.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess