EN
  • EN
  • DE

MM-322-051-261-22WD

Part No MM-322-051-261-22WD
Manufacturer Airborn Inc
Catalog D - Sub Cables
Description D-SUB, RCPTL, .050", 3ROW, 51POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - D-Sub Cables
Mfr Airborn Inc
Series M
Package Bulk
Product Status Active
1st Connector Receptacle, Female Sockets
2nd Connector Individual Wire Leads
Type D-Type, Micro-D
Number of Positions 51
Length 3.00' (914.40mm)
Shielding Unshielded
Color Multiple, Individual
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1144822-MM-322-051-261-22WD
Ultra Librarian 3D Model Ultra Librarian MM-322-051-261-22WD CAD Model

Description

The 1144822-MM-322-051-261-22WD is a D-Sub cable assembly from the M series by Airborn Inc.

  • Series: M
  • Positions: 51
  • Length: 3.00' (914.40mm)
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Shielding: Unshielded
  • Colors: Multiple
  • Connector 1: Receptacle, Female Sockets
  • Connector 2: Wire Leads
  • Status: Active

You May Also Be Interested in

HARTING
CABLE ASSY DB09 SHLD BEIGE 2M
Need more? Email Us
Assmann WSW Components
Cable Serial Inter DB9F-DB9F 2M
Need more? Email Us
Tripp Lite
Tripp-Lite 6' Long, DB9/DB9 Computer Cable - Black, Female x Female | Part #P450-006
Need more? Email Us
Tripp Lite
CABLE SVGA EXT HD15 M/M 25'
Need more? Email Us
StarTech.com
VGA VIDEO SPLITTER CABLE
Need more? Email Us
ITT Cannon, LLC
MICRO
Need more? Email Us
SparkFun Electronics
SERIAL CABLE DB9 M/F
Need more? Email Us
ITT Cannon, LLC
MICRO
Need more? Email Us
ITT Cannon, LLC
MICRO 31C P 30" RBW FLOAT HT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess