EN
  • EN
  • DE

ADP3629ARMZ-R7

Part No ADP3629ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 9.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
Rise / Fall Time (Typ) 10ns, 10ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADP3629
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860323-ADP3629ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP3629ARMZ-R7 CAD Model

Description

ADP3629ARMZ-R7: High-Performance Dual MOSFET Driver from Analog Devices Inc.

The ADP3629ARMZ-R7 is a robust, high-performance dual MOSFET driver designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This MOSFET driver is capable of driving two N-channel MOSFETs in a synchronous buck power stage, which makes it an ideal choice for a variety of power management applications. The ADP3629ARMZ-R7 is engineered to provide strong gate drive capability, fast switching speeds, and protection features that enhance the reliability and efficiency of the overall system.

Main Features:

  • High Peak Output Current: The device can deliver up to 2A of peak output current, ensuring that the connected MOSFETs are driven effectively for optimal performance.
  • Independent Inputs: With two separate input pins for each driver, the ADP3629ARMZ-R7 offers independent control of the high-side and low-side MOSFETs, allowing for greater flexibility in power stage design.
  • Adaptive Dead-Time Control: This feature minimizes the time between high-side and low-side MOSFET transitions, reducing power losses and improving efficiency without risking shoot-through.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the MOSFETs are only driven when there is sufficient supply voltage, protecting the system from insufficient power conditions.
  • Thermal Shutdown: To prevent overheating, the ADP3629ARMZ-R7 includes a thermal shutdown mechanism that disables the driver if the junction temperature exceeds safe operating limits.

Applications:

  • DC-to-DC Converters
  • Power Supplies for CPUs, GPUs, and Memory
  • Telecommunications and Networking Equipment
  • Industrial and Automotive Electronics
  • Point-of-Load (POL) Modules

The ADP3629ARMZ-R7 comes in a compact 10-lead MSOP (Mini Small Outline Package) with an exposed pad for improved thermal performance. Its operating temperature range of -40°C to +125°C makes it suitable for harsh environments. With its combination of high-speed operation, robust protection features, and strong drive capability, the ADP3629ARMZ-R7 by Analog Devices Inc. is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems.

Whether you're developing power solutions for computing, networking, industrial, or automotive applications, the ADP3629ARMZ-R7 provides the performance and features necessary to meet stringent requirements, ensuring smooth and stable operation of your electronic systems.

You May Also Be Interested in

Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess