EN
  • EN
  • DE

ADP5053ACPZ-R7

Part No ADP5053ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ QD 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Input Voltage MIN 4.5V
Voltage Input MAX 15V
Output Voltage 0.8V
Output Voltage MAX 13.5V
Output Current 1.2A, 2.5A, 4A, 1.2A
Frequency - Switching 250kHz ~ 1.4MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 48-WFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-WQ (7x7)
Win Source Part Number 768045-ADP5053ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP5053
Introduction Date September 22, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP5053ACPZ-R7 CAD Model

Description

The ADP5053ACPZ-R7 is a versatile and high-performance integrated power solution module from Analog Devices Inc., designed to meet the stringent power requirements of modern applications. This compact and efficient power management unit combines multiple switching regulators and linear regulators, providing a comprehensive solution for powering various sections of electronic systems such as microprocessors, FPGAs, and other digital ICs.

Key Features

  • Integrated Solution: The ADP5053ACPZ-R7 integrates four high-efficiency synchronous step-down switching regulators and one 200 mA low-dropout (LDO) linear regulator in a single package, simplifying design and reducing board space.
  • Wide Input Voltage Range: It operates from a wide input voltage range of 4.5 V to 15 V, making it suitable for a variety of supply sources, including wall adapters and battery-powered applications.
  • Adjustable Output Voltage: The output voltage of each regulator is adjustable, which allows for a high level of flexibility to meet the specific needs of the application.
  • High Efficiency: The synchronous step-down regulators feature low on-resistance internal switches, which contribute to high efficiency and help in reducing power loss.
  • Compact Package: Housed in a compact 48-lead LFCSP (7x7 mm) package, the ADP5053ACPZ-R7 is designed for space-constrained applications.
  • Thermal Protection: The device includes thermal overload protection to safeguard against excessive temperature rise and ensure reliable operation under various conditions.

Applications

The ADP5053ACPZ-R7 is ideal for powering a wide range of devices and systems, including:

  • Communications Infrastructure
  • Industrial and Instrumentation
  • Healthcare and Medical Devices
  • Automotive Electronics

Additional Information

Analog Devices Inc. is known for its commitment to high-quality and reliable components. The ADP5053ACPZ-R7 is no exception, offering designers a robust power management solution that combines performance, integration, and reliability. For detailed specifications, application notes, and support documentation, please refer to the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4806 $55.4418
7+ $15.1636 $106.1452
11+ $14.6897 $161.5867
15+ $14.2159 $213.2385
19+ $13.7420 $261.0980
25+ $12.3204 $308.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess