ADP7102ARDZ-9.0-R7 Linear Regulator by Analog Devices Inc.
The ADP7102ARDZ-9.0-R7 is a high-performance CMOS linear regulator from Analog Devices Inc., offering a fixed output voltage of 9.0V. This device is designed to provide up to 300 mA of output current while maintaining a low dropout voltage, making it an excellent choice for sensitive applications where voltage regulation and power efficiency are critical.
Constructed with advanced silicon technology, the ADP7102ARDZ-9.0-R7 features a low quiescent current, which contributes to its efficient operation even under light load conditions. This characteristic is particularly beneficial in battery-powered devices, where extending the battery life is of paramount importance.
Key Features:
- Output Voltage: Fixed at 9.0V, suitable for a wide range of applications requiring a stable voltage supply.
- Output Current: Capable of delivering up to 300 mA, providing sufficient current for moderate power needs.
- Low Dropout Voltage: Ensures efficient operation by minimizing the voltage difference between the input and output under all load conditions.
- Low Quiescent Current: Reduces power consumption when in standby or idle modes, thus enhancing battery life in portable applications.
- Package: Housed in a compact 8-lead SOIC package (ARDZ), the ADP7102ARDZ-9.0-R7 is suitable for space-constrained designs.
- Thermal Overload Protection: Integrated thermal overload protection safeguards the device against excessive temperature and power dissipation.
- Short-Circuit Protection: Offers robust protection against output short circuits, ensuring long-term reliability and stability.
- Noise Reduction: The ADP7102ARDZ-9.0-R7 is designed to offer low output noise, making it ideal for noise-sensitive applications such as RF and precision instrumentation.
Whether you're designing power supplies for sensitive analog circuits, RF applications, or portable devices, the ADP7102ARDZ-9.0-R7 from Analog Devices Inc. provides a reliable and efficient voltage regulation solution. Its combination of low dropout performance, high accuracy, and protection features make it a versatile component for a myriad of electronic products.
For detailed specifications, application notes, and additional information, designers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.