EN
  • EN
  • DE

ADP7104ACPZ-5.0-R7

Part No ADP7104ACPZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 500MA 8LFCSP / 20 V, 500 mA, Low Noise, CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.55V at 500mA
Current - Output 500mA
Current - Quiescent (Iq) 900μA
Current - Supply (Maximum) 1.6mA
PSRR 60dB ~ 50dB (10kHz ~ 100kHz)
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Part Number Series ADP7104
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810982-ADP7104ACPZ-5.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP7104ACPZ-5.0-R7 CAD Model

Description

ADP7104ACPZ-5.0-R7: High-Performance CMOS Linear Regulator

The ADP7104ACPZ-5.0-R7 is a cutting-edge linear regulator produced by Analog Devices Inc., designed to deliver high accuracy, low noise, and high power supply rejection ratio (PSRR) for a wide range of applications. This particular model is a fixed 5V output voltage version, which provides a stable and reliable power source for sensitive analog and digital circuits.

Key Features

  • Fixed Output Voltage: Precisely regulated 5.0V output, ideal for consistent performance in electronic systems.
  • High Output Current: Capable of delivering up to 200 mA of output current, suitable for a variety of low-power applications.
  • Low Dropout Voltage: Features a low dropout voltage, enhancing efficiency by allowing operation closer to the input voltage.
  • Excellent PSRR: High power supply rejection ratio minimizes the effect of supply voltage variations on output voltage, crucial for maintaining signal integrity.
  • Low Noise: Low output voltage noise contributes to a clean power supply, which is particularly beneficial for precision analog circuits.
  • Thermal Overload Protection: Built-in thermal protection safeguards the device against overheating, ensuring long-term reliability.
  • Short-Circuit Protection: Integrated short-circuit protection prevents damage to the regulator and the downstream circuitry in the event of a fault.
  • Noise Reduction Pin: Includes a noise reduction pin that allows further reduction of output noise when used with an external bypass capacitor.

Applications

  • High-performance audio and video equipment
  • Precision analog-to-digital and digital-to-analog converters
  • Data acquisition systems
  • Medical and healthcare devices
  • Telecommunications infrastructure
  • Battery-powered devices

The ADP7104ACPZ-5.0-R7 from Analog Devices Inc. is packaged in a compact LFCSP (Lead Frame Chip Scale Package), which is not only space-saving but also offers excellent thermal performance. With its robust design and comprehensive protection features, this linear regulator is an excellent choice for designers looking to enhance the stability and efficiency of their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0976 $52.6592
40+ $2.5416 $101.6640
61+ $2.4622 $150.1942
84+ $2.3828 $200.1552
109+ $2.3033 $251.0597
146+ $2.0651 $301.5046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess