EN
  • EN
  • DE

ADP7142ARDZ-R7

Part No ADP7142ARDZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADP7142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP7142ARDZ-R7DKR, ADP7142ARDZ-R7TR, ADP7142ARDZ-R7CT, ADP7142ARDZ-R7-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846111-ADP7142ARDZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP7142ARDZ-R7 CAD Model

Description

Introducing the ADP7142ARDZ-R7: A Superior Linear Regulator from Analog Devices Inc.

The ADP7142ARDZ-R7 is a cutting-edge linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This regulator is part of the ADP7142 series, which is renowned for its high accuracy, low noise, and superior power supply rejection ratio (PSRR), making it an ideal choice for sensitive analog circuits that demand a clean and stable voltage supply.

Key Features of the ADP7142ARDZ-R7:

  • Low Dropout Voltage: The device offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life for portable applications.
  • High PSRR: With an exceptional power supply rejection ratio, the ADP7142ARDZ-R7 significantly reduces the amount of power supply noise that reaches the output, crucial for high-performance analog circuits and precision applications.
  • Low Noise Output: The linear regulator is designed to produce a low noise output, which is vital for sensitive electronic applications such as RF or audio systems where noise can significantly impact performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, providing flexibility in various applications and ensuring compatibility with a range of input sources.
  • Adjustable Output Voltage: Users can set the output voltage to meet their specific requirements, making the ADP7142ARDZ-R7 a versatile component for a multitude of applications.

Applications:

The ADP7142ARDZ-R7 is suitable for a wide array of applications, including but not limited to:

  • Precision data acquisition systems
  • Medical and healthcare equipment
  • Industrial control systems
  • Communication infrastructure
  • High-end audio equipment

With its robust design and superior performance, the ADP7142ARDZ-R7 from Analog Devices Inc. stands out as a reliable choice for designers looking to enhance the stability and quality of their power supply in demanding applications. Its ability to maintain precise output voltages under varying conditions ensures that it remains a preferred option for engineers who require the highest standards of power regulation.

Note: Before integrating the ADP7142ARDZ-R7 into your designs, please refer to the manufacturer's datasheet for comprehensive technical specifications and application guidelines.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4148 $52.9776
28+ $3.6224 $101.4272
43+ $3.5092 $150.8956
59+ $3.3960 $200.3640
77+ $3.2828 $252.7756
102+ $2.9432 $300.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess