EN
  • EN
  • DE

ADP7182ACPZN-R7

Part No ADP7182ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.2A 6LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -28V
Output Voltage -1.22V
Output Voltage MAX -27.64V
Voltage Dropout (Maximum) 0.36V @ 200mA
Output Current 200mA
Operating Supply Current -53μA ~ -850μA
PSRR 66dB ~ 45dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UDFN Exposed Pad
Manufacturer Package 6-LFCSP (2x2)
Win Source Part Number 768056-ADP7182ACPZN-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP7182
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP7182ACPZN-R7 CAD Model

Description

ADP7182ACPZN-R7: Ultra-Low Noise, CMOS Linear Regulator by Analog Devices Inc.

The ADP7182ACPZN-R7 is a state-of-the-art linear regulator from Analog Devices Inc., designed to deliver high performance in noise-sensitive applications. This regulator is part of the ADP7182 series and is known for its ultra-low noise output, high power supply rejection ratio (PSRR), and low dropout (LDO) characteristics, making it an ideal choice for precision analog circuits, high-end audio equipment, and sensitive RF supply applications.

Key Features:

  • Ultra-Low Noise: The ADP7182ACPZN-R7 boasts an exceptionally low noise output, typically just 9 µVRMS over the 10 Hz to 100 kHz range, which is crucial for maintaining signal integrity in high-precision electronic systems.
  • High PSRR: With a high power supply rejection ratio of 70 dB at 10 kHz, this linear regulator ensures that fluctuations in the input voltage do not affect the stability of the output voltage, thus providing a clean and stable supply.
  • Wide Input Voltage Range: The device can operate with input voltages from 4.5 V to 20 V, accommodating a variety of power sources and system requirements.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.2 V to 12 V using external resistors, offering flexibility for different design needs.
  • Low Dropout: The LDO feature allows the regulator to maintain a consistent output even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: The device includes an internal thermal overload protection circuit that shuts down the regulator to prevent damage from overheating.

Applications:

The ADP7182ACPZN-R7 is suitable for a wide range of applications, including:

  • Precision analog-to-digital and digital-to-analog converters
  • High-end audio equipment
  • RF and wireless infrastructure
  • Medical and healthcare systems
  • Sensitive instrumentation and measurement devices

In conclusion, the ADP7182ACPZN-R7 from Analog Devices Inc. is a versatile and reliable linear regulator that offers superior performance for applications where low noise and stable power supply are paramount. Its robust feature set and flexibility make it an excellent choice for designers looking to enhance the performance of their sensitive electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3130 $53.0080
37+ $2.7184 $100.5808
57+ $2.6334 $150.1038
79+ $2.5485 $201.3315
102+ $2.4635 $251.2770
136+ $2.2087 $300.3832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,536 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess