EN
  • EN
  • DE

ADP7183ACPZN-R7

Part No ADP7183ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 300MA 8LFCSP / Supported by ADIsimPOWER voltage regulator design tool
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -5.5V
Voltage - Output (Min/Fixed) -0.5V
Maximum Output Voltage -5V
Maximum Dropout Voltage 0.22V at 300mA
Current - Output 300mA
Current - Quiescent (Iq) 900μA
Current - Supply (Maximum) 7mA
PSRR 85dB ~ 40dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Current Limit, Thermal Overload
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-UFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (2x2)
Part Number Series ADP7183
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811618-ADP7183ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADP7183ACPZN-R7 CAD Model

Description

ADP7183ACPZN-R7: Low Dropout Linear Regulator from Analog Devices Inc.

The ADP7183ACPZN-R7 is a high-performance, low dropout (LDO) linear regulator from the renowned manufacturer Analog Devices Inc. This advanced component is designed to provide precise voltage regulation with a minimal dropout voltage, making it an ideal solution for sensitive electronic applications where voltage stability is crucial.

This LDO regulator is capable of delivering up to 200 mA of output current while maintaining a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. The ADP7183ACPZN-R7 operates over a wide input voltage range from 2.2 V to 5.5 V, allowing it to support a variety of power sources, from batteries to regulated power supplies.

One of the key features of the ADP7183ACPZN-R7 is its high accuracy. The output voltage is precise within ±1%, which is essential for powering sensitive analog and digital circuits that require a stable voltage supply. Additionally, the device offers low quiescent current, contributing to the overall power efficiency of the system it is incorporated into.

The ADP7183ACPZN-R7 also comes with several built-in protection features. It has overcurrent protection to safeguard the regulator and the load from damage in the event of a short circuit or excessive power draw. Furthermore, thermal overload protection ensures that the device operates within a safe temperature range, preventing overheating and potential failure.

This LDO regulator is available in a compact, lead-free, 8-lead LFCSP (Lead Frame Chip Scale Package) which is suitable for space-constrained applications. The small footprint of the package allows for high-density PCB layouts, making it a great choice for portable devices, medical equipment, and other applications where space is at a premium.

In summary, the ADP7183ACPZN-R7 from Analog Devices Inc. is a high-quality, reliable LDO linear regulator that offers excellent performance for a wide range of applications. With its low dropout voltage, high accuracy, and robust protection features, it is a superb choice for designers looking to maintain a stable power supply in their electronic devices.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7669 $51.9021
22+ $4.7318 $104.0996
33+ $4.5839 $151.2687
46+ $4.4361 $204.0606
59+ $4.2882 $253.0038
79+ $3.8446 $303.7234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,410 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess