Product Overview: ADR03AUJZ Voltage Reference from Analog Devices Inc.
The ADR03AUJZ is a precision 2.5 V voltage reference from Analog Devices Inc., renowned for its high accuracy, stability, and ease of use. This device is part of the ADRxx series, which is designed to offer a compact and reliable solution for a wide range of applications requiring a stable reference voltage.
Key Features
- Precision Voltage: The ADR03AUJZ offers a precise 2.5 V output with an initial accuracy of ±0.1%.
- Low Temperature Coefficient: With a temperature coefficient of 8 ppm/°C (max), this device maintains its precision across a wide temperature range.
- Long-Term Stability: Exhibiting excellent long-term stability, the ADR03AUJZ ensures consistent performance over time.
- Low Noise: The device features low noise operation, making it ideal for sensitive applications where minimal signal disturbance is crucial.
- Wide Supply Range: It operates with a supply range from 3.0 V to 12.6 V, providing flexibility in various power supply configurations.
- Low Quiescent Current: The ADR03AUJZ has a quiescent current of 400 μA (max), which is beneficial for power-sensitive designs.
- Package: It is available in a compact TSOT-23 package, perfect for space-constrained applications.
Applications
The ADR03AUJZ is suited for a diverse array of applications, including:
- Data acquisition systems
- Precision instrumentation
- Automotive electronics
- Battery-powered devices
- Industrial control systems
- Portable medical devices
Reliability and Performance
Analog Devices Inc. is known for its commitment to quality and reliability, and the ADR03AUJZ is no exception. It is designed to meet stringent performance criteria, ensuring that it delivers consistent and reliable operation in the most demanding environments. Whether you are developing a sophisticated industrial system or a compact consumer device, the ADR03AUJZ provides a stable voltage reference that you can depend on.
Overall, the ADR03AUJZ from Analog Devices Inc. is a versatile and dependable choice for designers looking to incorporate a stable voltage reference into their electronic circuits. Its combination of precision, low power consumption, and small form factor makes it an excellent selection for both new designs and upgrades to existing systems.