EN
  • EN
  • DE

ADR03BUJZ-REEL7

Part No ADR03BUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultracompact, Precision 10.0 V/5.0 V/2.5 V/3.0 V Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 4.5 V ~ 36 V
Operating Supply Current 1mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141415-ADR03BUJZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Signal Processing, Automation & Process Control, Sensing & Instrumentation, Automotive, Computers & Computer Peripherals, Power Management
Family Name ADR03
Introduction Date December 01, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADR03BUJZ-REEL7 CAD Model

Description

Product Overview: ADR03BUJZ-REEL7 by Analog Devices Inc.

The ADR03BUJZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to offer a stable and precise reference voltage for various applications, such as data converters, portable instrumentation, and industrial control systems.

Key Features:

  • High Accuracy: The ADR03 provides a precise 2.5V output with an initial accuracy of ±0.1%.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, typically 8 ppm/°C, ensuring stable performance over a wide temperature range.
  • Wide Operating Range: This voltage reference can operate with a supply voltage range from 3.0V to 12V, making it versatile for various applications.
  • Low Dropout Voltage: The ADR03 features a low dropout voltage, making it suitable for battery-powered devices where power efficiency is crucial.
  • Long-Term Stability: It exhibits excellent long-term stability, ensuring reliability and consistent performance over the product's lifespan.
  • Low Noise: With a low noise output, the ADR03 is ideal for high-resolution data converters and sensitive applications requiring minimal signal interference.
  • Compact Package: The ADR03BUJZ-REEL7 comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications:

The ADR03BUJZ-REEL7 is a versatile component that can be used in a wide array of electronic systems. It is particularly well-suited for:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Portable instrumentation

Product Packaging:

The ADR03BUJZ-REEL7 is distributed in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production environments. The "REEL7" designation indicates that the product is provided on a reel containing 1,000 units, optimized for automated assembly processes.

With its combination of precision, stability, and compact form factor, the ADR03BUJZ-REEL7 from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2203 $61.1015
10+ $10.0269 $100.2690
16+ $9.7136 $155.4176
22+ $9.4002 $206.8044
28+ $9.0869 $254.4332
37+ $8.1469 $301.4353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess