EN
  • EN
  • DE

SD6030-3R3-R

Part No SD6030-3R3-R
Manufacturer Eaton / Cutler Hammer
Catalog Inductors, Coils, Chokes
Description FIXED IND 3.3UH 3.54A 24MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Eaton - Electronics Division
Series SD6030
Part Status Active
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 3.3 μH
Tolerance ±30%
Current Rating (Amps) 3.54 A
Current - Saturation (Isat) 2.4A
Shielding Shielded
DC Resistance (DCR) 24mOhm Max
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.236" L x 0.236" W (6.00mm x 6.00mm)
Height - Seated (Max) 0.118" (3.00mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian SD6030-3R3-R CAD Model

You May Also Be Interested in

Wurth Electronics Inc
FIXED IND 10UH 1.6A 109 MOHM SMD
Lowest to $0.8965
Wurth Electronics Inc
FIXED IND 12NH 700MA 130MOHM SMD
Lowest to $0.4090
Wurth Electronics Inc
FIXED IND 2.2UH 1A 250 MOHM SMD
Need more? Email Us
Wurth Electronics Inc
FIXED IND 15UH 2A 86 MOHM SMD
Lowest to $0.8602
Wurth Electronics Inc
FIXED IND 160NH 26A 0.00029OHM
Lowest to $1.3636
Wurth Electronics Inc
WE-KI SMT WIRE WOUND CERAMIC IND
Lowest to $0.7390
Wurth Electronics Inc
FIXED IND 470NH 15A 2.75MOHM SMD
Lowest to $2.7273
Wurth Electronics Inc
FIXED IND 51NH 100MA 820MOHM SMD
Lowest to $0.8727
EPCOS (TDK)
FIXED IND 47UH 480MA 680MOHM SMD
Lowest to $0.8999

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7636 $53.4520
160+ $0.6266 $100.2560
250+ $0.6070 $151.7500
345+ $0.5874 $202.6530
445+ $0.5679 $252.7155
590+ $0.5091 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,088 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess