EN
  • EN
  • DE

ADR03CRZ

Part No ADR03CRZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Ultracompact, Precision 10.0 V/5.0 V/2.5 V/3.0 V Voltage References / V-Ref Precision 2.5V 10mA 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173377-ADR03CRZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADR03
Introduction Date December 01, 2002
ECCN EAR99
Country of Origin Philippines
Ultra Librarian 3D Model Ultra Librarian ADR03CRZ CAD Model

Description

Introducing the ADR03CRZ Voltage Reference from Analog Devices Inc.

The ADR03CRZ is a precision 2.5 V voltage reference device from Analog Devices Inc., a leading name in the semiconductor industry. This product is part of their ADR03 series, which is renowned for providing stable and accurate reference voltages essential for high-performance analog-to-digital conversions in complex systems.

Featuring an impressive temperature coefficient of only 10 ppm/°C over the industrial temperature range of -40°C to +125°C, the ADR03CRZ ensures reliable performance in varying environmental conditions. This makes it an ideal choice for precision data acquisition systems, high-resolution converters, and industrial instrumentation where consistent voltage referencing is critical for accurate measurements.

Key Features of the ADR03CRZ

  • High Accuracy: The device offers a precise initial accuracy of ±0.1%, ensuring minimal error in voltage reference which is crucial for sensitive applications.
  • Low Temperature Drift: With a low temperature coefficient, the ADR03CRZ maintains its accuracy across a wide range of temperatures, providing a stable reference under thermal stress.
  • Wide Operating Range: It operates efficiently with a supply voltage range from 3.0 V to 12.6 V, accommodating various power supply configurations.
  • Low Dropout Voltage: The ADR03CRZ features a low dropout voltage, making it suitable for battery-powered devices where power conservation is key.
  • Long-Term Stability: It offers excellent long-term stability, ensuring the voltage reference does not significantly drift over time.
  • Output Current Capability: This device can source up to 10 mA and sink up to -5 mA, providing flexibility in a range of load conditions.
  • Compact Package: Available in an 8-lead SOIC package, the ADR03CRZ is designed for space-constrained applications.

With its combination of high accuracy, low power consumption, and robust performance, the ADR03CRZ from Analog Devices Inc. is a superior choice for engineers and designers looking to enhance the precision and reliability of their electronic systems. Whether it's in industrial control systems, medical devices, or precision instrumentation, the ADR03CRZ stands as a testament to Analog Devices Inc.'s commitment to quality and innovation in voltage reference technology.

For more information, datasheets, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Amd
Lowest to $6.5223
Toshiba Semiconductor and Storage
Lowest to $54.7516
Amd
Lowest to $12.2349
ATI
Lowest to $2.4359
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
EPCOS (TDK)
Lowest to $8.1809
ATI
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess