EN
  • EN
  • DE

ADR121BUJZ-REEL7

Part No ADR121BUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.12% TSOT6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Fixed 2.5V V ±0.12% 5 mA TSOT-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-6
Family Name ADR121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADR121BUJZ-REEL7DKR, ADR121BUJZREEL7, ADR121BUJZ-REEL7CT, ADR121BUJZ-REEL7-ND, ADR121BUJZ-REEL7TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910753-ADR121BUJZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR121BUJZ-REEL7 CAD Model

Description

Overview of ADR121BUJZ-REEL7 from Analog Devices Inc.

The ADR121BUJZ-REEL7 is a high-precision, low-power voltage reference from Analog Devices Inc., designed for space-constrained applications. This product comes in a compact SOT-23 package and is part of a reel, indicating it is suitable for automated mass production processes. Analog Devices Inc. is known for its high-quality components that are used in a wide range of electronic applications, and the ADR121BUJZ-REEL7 is no exception, offering stability and accuracy for critical applications.

Key Features

  • High Accuracy: The ADR121BUJZ-REEL7 provides a precise voltage reference with an initial accuracy of ±0.1%.
  • Low Temperature Coefficient: It offers excellent temperature stability with a low temperature coefficient, ensuring reliable performance across a wide range of operating conditions.
  • Wide Operating Range: This device operates over a wide supply voltage range from 2.7 V to 18 V, making it versatile for various circuit designs.
  • Low Power Consumption: The ADR121BUJZ-REEL7 is optimized for power-sensitive applications, consuming a minimal quiescent current.
  • Long-term Stability: It demonstrates superior long-term stability, which is critical for maintaining system accuracy over time.
  • Compact Packaging: The small SOT-23 package is ideal for space-constrained applications, without compromising on performance.

Applications

  • Data Acquisition Systems
  • Precision Instrumentation
  • Portable and Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Electronics

The ADR121BUJZ-REEL7 voltage reference is designed to serve as a precise reference in various electronic circuits, ensuring that Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), and other sensitive components function accurately. Its high precision and stability make it an excellent choice for applications that require a stable voltage reference over time and under varying environmental conditions.

With its combination of accuracy, reliability, and compact form factor, the ADR121BUJZ-REEL7 from Analog Devices Inc. is a superior choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess