EN
  • EN
  • DE

ADR291FR-REEL

Part No ADR291FR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Low Noise Micropower Precision Voltage References / V-Ref Precision 2.5V 5mA 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173383-ADR291FR-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name ADR291
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADR291FR-REEL CAD Model

Description

Product Overview: ADR291FR-REEL from Analog Devices Inc.

The ADR291FR-REEL is a high-precision, low-power voltage reference component manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This product belongs to the ADR291 series and is commonly supplied in a tape and reel format for automated manufacturing processes, making it suitable for bulk applications and mass production environments.

The ADR291FR-REEL offers a stable output voltage of 2.5V, which is maintained over a wide range of operating conditions. This includes variations in temperature, supply voltage, and load conditions. The device features a typical temperature coefficient of only 10 ppm/°C, ensuring minimal deviation in output voltage with changes in ambient temperature, thereby providing a reliable reference for precision applications.

With its low operating current of less than 10 μA, the ADR291FR-REEL is an excellent choice for battery-powered devices and energy-sensitive applications. This characteristic helps extend battery life and reduces power consumption without compromising performance. Furthermore, the device's low dropout voltage allows it to function effectively even in low-headroom situations, making it highly versatile across different power supply configurations.

The ADR291FR-REEL is also characterized by its high output accuracy, with an initial error of ±0.6% max, which is crucial for critical measurement and control systems that demand precise voltage references. The device's long-term stability and low output noise contribute to its overall reliability, making it a preferred option for high-end instrumentation, data acquisition systems, and portable medical devices.

Encased in a compact surface-mount package, the ADR291FR-REEL is designed for easy integration into a variety of electronic circuits. Its robust design ensures that the device can withstand the rigors of industrial environments while maintaining consistent performance.

In summary, the ADR291FR-REEL from Analog Devices Inc. is a high-quality, low-power voltage reference that offers exceptional accuracy and stability, making it an essential component for designers who require a reliable reference voltage in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6408 $60.3304
31+ $3.8080 $118.0480
47+ $3.6891 $173.3877
65+ $3.5701 $232.0565
84+ $3.4511 $289.8924
112+ $3.0942 $346.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess