EN
  • EN
  • DE

ADR433ARM

Part No ADR433ARM
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Win Source Part Number WS1197157-ADR433ARM
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Series XFET®
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADR433
Ultra Librarian 3D Model Ultra Librarian ADR433ARM CAD Model

Description

Analog Devices Inc. ADR433ARM Product Overview

The ADR433ARM is a high-precision, low-power voltage reference from Analog Devices Inc., designed to maintain a stable output voltage over variations in temperature, load conditions, and time. This component is part of a family of XFET® voltage references that offer a significant performance improvement over traditional bandgap references.

Key Features and Benefits

  • High Accuracy: The ADR433ARM offers an initial accuracy of ±0.1% and ensures precision in your applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3 ppm/°C, it provides stable performance across a wide temperature range, making it suitable for high-temperature environments.
  • Low Noise: It features an exceptionally low noise performance of 1.8 µV p-p (0.1 Hz to 10 Hz), which is ideal for sensitive applications such as medical equipment and precision instrumentation.
  • Wide Output Voltage Range: The ADR433ARM provides a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to function properly even when the supply voltage is close to the output voltage.
  • Long-Term Stability: Exhibits excellent long-term stability, ensuring a consistent performance over the lifespan of the product.
  • Wide Operating Range: The ADR433ARM can operate over a wide supply range of 3.5V to 18V, providing flexibility in various power supply scenarios.
  • Output Load Capability: It can source up to 30 mA of output current and sink up to 5 mA, accommodating a range of load conditions.
  • Package Options: Available in a compact MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.

Applications

The ADR433ARM is versatile and can be used in a multitude of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial automation
  • Portable instrumentation
  • Medical devices

With its robust feature set, the ADR433ARM from Analog Devices Inc. stands out as a reliable and efficient voltage reference source that can enhance the performance and stability of your electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1872 $56.7488
9+ $11.6408 $104.7672
14+ $11.2771 $157.8794
19+ $10.9133 $207.3527
24+ $10.5495 $253.1880
32+ $9.4582 $302.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 368 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess