EN
  • EN
  • DE

ADR5041AKSZ-REEL7

Part No ADR5041AKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 3.2μVrms
Noise - 10Hz to 10kHz 150μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 009212-ADR5041AKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR5041AKSZ-REEL7 CAD Model

Description

Product Overview: ADR5041AKSZ-REEL7

The ADR5041AKSZ-REEL7 is a high-precision voltage reference component from the reputable manufacturer Analog Devices Inc. This device is part of a series that offers a fixed output voltage, making it an ideal choice for precision data converters and stable voltage regulation in a wide array of applications.

Key Features

  • Output Voltage: The ADR5041AKSZ-REEL7 provides a stable and precise output voltage of 2.048V, which is critical for applications requiring accurate reference voltages.
  • Package Type: It comes in a compact SC-70 package, which is suitable for space-constrained applications.
  • Temperature Coefficient: The device boasts an excellent temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, which is essential for maintaining performance in varying environmental conditions.
  • Long-Term Stability: It offers superior long-term stability, which is a testament to its reliability over extended periods of use.
  • Supply Voltage Range: The ADR5041AKSZ-REEL7 operates over a broad supply voltage range, allowing flexibility in different power supply configurations.
  • Low Dropout Voltage: The low dropout voltage feature enables the device to provide a stable output even when the supply voltage is very close to the output voltage, which is particularly useful in battery-powered applications.

Applications

The ADR5041AKSZ-REEL7 is versatile and can be used in various applications, including:

  • Precision data systems
  • Portable and battery-powered equipment
  • Industrial controls
  • ADCs/DACs
  • Medical and healthcare systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADR5041AKSZ-REEL7 is no exception. The device is available in a tape and reel format for automated assembly processes, denoted by the 'REEL7' suffix, ensuring it meets the stringent requirements for mass production and commercial applications.

Overall, the ADR5041AKSZ-REEL7 is a reliable and precise voltage reference that offers consistency and high performance, making it a valuable component in any precision electronic system.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0634 $51.5850
60+ $1.6930 $101.5800
92+ $1.6401 $150.8892
127+ $1.5872 $201.5744
163+ $1.5343 $250.0909
219+ $1.3756 $301.2564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess