EN
  • EN
  • DE

SKY85728-11EK1

Part No SKY85728-11EK1
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Description SKY85728-11 EVALUATION KIT / SKY85728-11 series Front End Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Type Front End
Frequency 5GHz
For Use With/Related Products SKY85728-11
Supplied Contents Board(s)
Base Product Number SKY85728
MSL Level 1 (Unlimited)
HTSUS 8543.70.9860
Other Names 863-2090
Standard Package 1
Win Source Part Number 1093429-SKY85728-11EK1
Ultra Librarian 3D Model Ultra Librarian SKY85728-11EK1 CAD Model

Description

The SKY85728-11EK1 is a highly integrated front-end module (FEM) designed for 2.4 GHz WLAN applications. This FEM is part of Skyworks Solutions Inc.'s extensive portfolio of wireless connectivity solutions, catering to the demands of modern, high-performance Wi-Fi systems. It integrates a power amplifier (PA), a low-noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch into a single compact package, simplifying the design and reducing the footprint on the printed circuit board (PCB).

Applications:

  • Wi-Fi routers and access points: Used in home and enterprise networking equipment to improve signal strength and range.
  • IoT devices: Integrated into various Internet of Things (IoT) devices requiring reliable 2.4 GHz WLAN connectivity.
  • Wireless repeaters and extenders: Employed to boost and extend the coverage of existing Wi-Fi networks.
  • Smart home hubs: Incorporated in smart home controllers to manage and connect various smart devices.
  • Mobile devices: Although less common due to the trend towards 5 GHz, it can be found in some legacy or cost-sensitive mobile applications.

Features:

  • Integrated PA, LNA, and T/R switch: Reduces external component count and simplifies board layout.
  • High transmit power: Enables extended range and improved signal strength.
  • Low noise figure: Enhances receiver sensitivity and improves data throughput.
  • Compact package: Minimizes PCB footprint, allowing for smaller and more integrated designs.
  • LNA bypass mode: Provides flexibility in receiver design and power management.

Benefits:

  • Improved Wi-Fi performance: Enhances signal strength, range, and data throughput for a better user experience.
  • Reduced BOM cost: Integration of multiple components lowers the overall bill of materials (BOM) cost.
  • Simplified design: Easier to design and implement due to the integrated functionality.
  • Smaller form factor: Enables more compact and aesthetically pleasing product designs.
  • Enhanced reliability: Integrated design improves reliability compared to discrete component solutions.

Additional Details:

The SKY85728-11EK1 operates in the 2.4 GHz ISM band and supports various WLAN standards, including IEEE 802.11b/g/n. It is designed for optimal performance in demanding wireless environments, providing robust and reliable connectivity. The specific transmit power and receiver sensitivity specifications can be found in the product datasheet available from Skyworks Solutions Inc. The device is typically surface mounted.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.7321 $145.7321
2+ $140.8743 $281.7486
3+ $126.3011 $378.9033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,870 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess