EN
  • EN
  • DE

CISCO N9K-M6PQ-E - Cisco ACI Capable Uplink Module for Nexus 9300

Part No CISCO N9K-M6PQ-E - Cisco ACI Capable Uplink Module for Nexus 9300
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Cisco ACI Capable Uplink Module for Nexus 9300
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385322-CISCO N9K-M6PQ-E - Cisco ACI Capable Uplink Module for Nexus 9300
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N9K-M6PQ-E - Cisco ACI Capable Uplink Module for Nexus 9300 CAD Model

Description

The CISCO N9K-M6PQ-E is a cutting-edge uplink module, specifically engineered for integration with the Nexus 9300 series switches. This module is designed to significantly enhance the switches' connectivity capabilities, primarily focusing on accelerating data transfer rates and expanding the network's reach. Equipped with six QSFP+ ports, it offers flexibility for high-bandwidth connections, making it ideal for environments demanding rapid access to data and resources across the network. The inclusion of the ACI (Application Centric Infrastructure) capability further elevates its value, allowing for a more dynamic and automated network infrastructure that adeptly responds to the evolving needs of modern data centers. Its robust construction and advanced technological specifications attest to CISCO’s commitment to delivering solutions that address the complexities of contemporary networking challenges. The N9K-M6PQ-E module is indispensable for organizations aiming to leverage high-performance networking to drive operational efficiency and digital transformation, embodying CISCO’s pioneering spirit in advancing networking technology.

You May Also Be Interested in

EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess