EN
  • EN
  • DE

PBLS2021D,115

Part No PBLS2021D,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 1.8A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 20V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 2.2k
Typical Gain (hFE) (Min) 30 @ 20mA, 5V / 200 @ 1A, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 210mV @ 100mA, 1.8A
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 130MHz
Maximum Power Dissipation 760mW
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1086366-PBLS2021D,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS2021D,115 CAD Model

Description

The PBLS2021D,115 is a transistor manufactured by Nexperia USA Inc.

  • Frequency Transition: 130MHz
  • Transistor Configuration: 1 NPN pre-biased and 1 PNP transistor
  • Maximum Current Collector: 100mA and 1.8A
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 50V and 20V
  • Collector Cut-Off Current: 1μA and 100nA
  • Typical Gain: 30 @ 20mA and 5V and 200 @ 1A and 2V
  • Maximum Power Dissipation: 760mW

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-963
Lowest to $0.2816
Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Panasonic
TRANS PREBIAS 2PNP SSMINI6-F3-B
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-363
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess