The 2MBI600VN-170P-50-M is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications, offering a combination of high voltage and current handling capabilities with efficient switching performance. It is commonly used in industrial power conversion systems and motor drives.
Applications
- Inverter drives
- AC motor drives
- DC choppers
- Uninterruptible power supplies (UPS)
- Welding machines
Features
- IGBT module with two IGBTs in a half-bridge configuration
- High blocking voltage
- Low saturation voltage (VCE(sat))
- High-speed switching
- Integrated freewheeling diodes
- Isolated baseplate for easy mounting
Benefits
- Efficient power conversion due to low conduction losses
- Reduced heat generation, enhancing system reliability
- Improved dynamic performance in switching applications
- Simplified circuit design with integrated components
- Suitable for high-power applications
Additional Details
The 2MBI600VN-170P-50-M typically features a collector-emitter voltage (VCES) rating of 1700V, a continuous collector current (IC) rating of 600A, and a gate-emitter voltage (VGES) rating of ±20V. The module is designed with an isolated baseplate for ease of mounting and thermal management. It integrates freewheeling diodes for inductive load commutation. The IGBT module offers a robust and reliable solution for demanding power conversion and control applications. Fuji Electric's 2MBI600VN-170P-50-M is designed to meet industry standards and provides a high-performance solution for high-power industrial applications.