EN
  • EN
  • DE

EMC 042-008-334 - EMC 3U Rail Kit VNX5100 5300 5500 / Fixed

Part No EMC 042-008-334 - EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398191-EMC 042-008-334 - EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-008-334 - EMC 3U Rail Kit VNX5100 5300 5500 / Fixed CAD Model

Description

The EMC 042-008-334 is a 3U rail kit designed for the secure mounting of EMC VNX5100, VNX5300, and VNX5500 storage systems within a rack environment. This fixed rail kit provides a stable and secure framework, ensuring that these storage systems are adequately supported in their rack mount positions. It is engineered for durability and strength, made from materials that can withstand the rigors of a busy data center. The kit includes all necessary components for a complete installation, offering a straightforward solution for IT administrators to securely rack mount their VNX series storage systems. With the EMC 3U rail kit, users can assure that their storage investments are protected and positioned for optimal airflow and accessibility, critical for maintaining system performance and longevity.

You May Also Be Interested in

EMC
EMC SAS TO FC INTERPOSER
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC FRONTBEZEL 15-slot DAE VNX
Need more? Email Us
EMC
EMC Brocade ears for switch w/4screws:
Need more? Email Us
EMC
VNXe 3200 2U Server Front Bezel
Need more? Email Us
EMC
EMC VNX5300 3U Front Bezel
Need more? Email Us
EMC
Data Domain NVRAM BBU V1 DD4200, DD4500, DD7200
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess