EN
  • EN
  • DE

ADSC584WCBCZ4A12

Part No ADSC584WCBCZ4A12
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-SC584W REV 1.2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000034-ADSC584WCBCZ4A12
Package Tray
Product Status Active
Type Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 450MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 896kB
Voltage - I/O 3.30V
Voltage - Core 1.1V
Operating Temperature -40°C ~ 105°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 349-LFBGA, CSPBGA
Supplier Device Package 349-CSPBGA (19x19)
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) --Embedded --DSP (Digital Signal Processors)
Package Tray
Base Product Number ADSC584
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ADSC584WCBCZ4A12 CAD Model

Description

The ADSC584WCBCZ4A12 from Analog Devices Inc. is a high-performance audio processor with a dual-core SHARC+ DSP and an Arm Cortex-A5 processor. It is designed for a wide range of audio applications, including professional audio equipment, automotive audio systems, and consumer electronics.

The SHARC+ DSP is a floating-point processor that is optimized for high-performance audio/floating-point applications. It features a large, on-chip, static random-access memory (SRAM), multiple internal buses that eliminate input/output (I/O) bottlenecks, and innovative digital audio interfaces (DAI). The Arm Cortex-A5 processor is a general-purpose processor that is well-suited for running operating systems and user applications.

The ADSC584WCBCZ4A12 also includes a set of industry-leading system peripherals and memory, such as a high-performance pipelined FFT/IFFT engine, FIR, IIR, HAE, and SINC offload engines. These peripherals can be used to accelerate a wide range of audio processing tasks, such as echo cancellation, noise reduction, and sound enhancement.

The ADSC584WCBCZ4A12 is AEC-Q100 qualified for automotive applications, making it ideal for use in automotive audio systems. It is also available in a CSPBGA package, which makes it suitable for space-constrained applications.

Key features

  • Dual-core SHARC+ DSP and Arm Cortex-A5 processor
  • 640KB SRAM and 512KB program memory
  • High-performance pipelined FFT/IFFT engine, FIR, IIR, HAE, and SINC offload engines
  • AEC-Q100 qualified for automotive applications
  • Available in a CSPBGA package

Applications

  • Professional audio equipment
  • Automotive audio systems
  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Aerospace and defense

Product description

The ADSC584WCBCZ4A12 is a powerful and versatile audio processor that is well-suited for a wide range of applications. It offers a combination of high performance, low power consumption, and a small footprint, making it ideal for use in space-constrained applications.

The dual-core SHARC+ DSP and Arm Cortex-A5 processor provide the processing power needed to handle demanding audio applications. The SHARC+ DSP is optimized for high-performance audio/floating-point applications, while the Arm Cortex-A5 processor is well-suited for running operating systems and user applications.

The ADSC584WCBCZ4A12 also includes a set of industry-leading system peripherals and memory, such as a high-performance pipelined FFT/IFFT engine, FIR, IIR, HAE, and SINC offload engines. These peripherals can be used to accelerate a wide range of audio processing tasks, such as echo cancellation, noise reduction, and sound enhancement.

The ADSC584WCBCZ4A12 is AEC-Q100 qualified for automotive applications, making it ideal for use in automotive audio systems. It is also available in a CSPBGA package, which makes it suitable for space-constrained applications.

Benefits

  • High performance: The dual-core SHARC+ DSP and Arm Cortex-A5 processor provide the processing power needed to handle demanding audio applications.
  • Low power consumption: The ADSC584WCBCZ4A12 is designed to be energy efficient, making it ideal for use in battery-powered applications.
  • Small footprint: The ADSC584WCBCZ4A12 is available in a CSPBGA package, which makes it suitable for space-constrained applications.
  • Versatility: The ADSC584WCBCZ4A12 can be used in a wide range of applications, including professional audio equipment, automotive audio systems, consumer electronics, industrial automation, medical devices, and aerospace and defense.

Examples of use

  • The ADSC584WCBCZ4A12 can be used in professional audio equipment to implement high-end features such as surround sound processing, noise reduction, and echo cancellation.
  • The ADSC584WCBCZ4A12 can be used in automotive audio systems to implement features such as adaptive volume control, road noise cancellation, and voice recognition.
  • The ADSC584WCBCZ4A12 can be used in consumer electronics products such as smart speakers, headphones, and home theater systems to implement features such as voice control, active noise cancellation, and spatial audio.
  • The ADSC584WCBCZ4A12 can be used in industrial automation applications to implement features such as machine vision, speech recognition, and motor control.
  • The ADSC584

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess