EN
  • EN
  • DE

ADSP-21060CZ-160

Part No ADSP-21060CZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 32BIT 240CQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 240-CQFP (32x32)
Win Source Part Number 084339-ADSP-21060CZ-160
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21060CZ-160 CAD Model

Description

The ADSP-21060CZ-160 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This DSP is part of the ADSP-2106x family, known as SHARC® processors, which stands for Super Harvard Architecture Single-Chip Computer. This product is designed to meet the demanding processing needs of modern audio, video, and communication applications.

Key Features:

  • Clock Speed: The ADSP-21060CZ-160 operates at a clock speed of 160 MHz, providing a balance of performance and power efficiency for intensive signal processing tasks.
  • Architecture: It features a 32-bit floating-point architecture, which allows for high precision and dynamic range in computations, essential for applications such as 3D graphics and high-fidelity audio processing.
  • On-Chip Memory: The processor comes with integrated on-chip memory, including a large 4M-bit dual-ported SRAM, which enables fast data access and real-time processing capabilities.
  • I/O Processing: It includes a variety of I/O processing features, such as serial ports, parallel ports, and link ports, providing versatile connectivity options for a wide range of peripherals and devices.
  • Instruction Cache: The device is equipped with an instruction cache that helps to speed up the execution of programs by minimizing memory access delays.
  • Power Efficiency: Designed with power efficiency in mind, it is suitable for systems where thermal management and energy consumption are critical considerations.

Applications:

The ADSP-21060CZ-160 is ideal for a variety of high-end applications, including:

  • Professional and consumer audio systems
  • Advanced multimedia and 3D graphics systems
  • Telecommunications infrastructure
  • Medical imaging equipment
  • Industrial control systems

Product Quality and Support:

Analog Devices Inc. is known for its commitment to quality and long-term reliability. The ADSP-21060CZ-160 is backed by comprehensive technical support and documentation, making it a reliable choice for designers and engineers looking for a DSP that can deliver high performance and withstand the rigors of demanding applications.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $917.5840 $917.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess