EN
  • EN
  • DE

ADSP-21062LABZ-160

Part No ADSP-21062LABZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 32BIT 225BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 225-PBGA
Win Source Part Number 198819-ADSP-21062LABZ-160
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21062LABZ-160 CAD Model

Description

ADSP-21062LABZ-160: High-Performance Digital Signal Processor

The ADSP-21062LABZ-160 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide array of high-speed signal processing applications. This DSP is part of the SHARC® processor family, which is renowned for its high performance and flexibility.

Key Features:

  • High Clock Speed: The ADSP-21062LABZ-160 operates at a clock speed of 160 MHz, providing rapid processing capabilities for complex algorithms.
  • Large On-chip Memory: It comes with a large on-chip static random-access memory (SRAM), enabling efficient data handling and storage without the need for external memory components.
  • Parallel Processing: This DSP supports SIMD (Single Instruction, Multiple Data) that allows parallel processing to enhance computational speed and throughput.
  • Flexible I/O: A variety of input/output options are available, making it suitable for interfacing with a broad range of peripheral devices and systems.
  • Energy Efficient: Despite its high performance, the ADSP-21062LABZ-160 is designed to be energy-efficient, reducing the overall power consumption of the systems it is integrated into.

Applications:

The ADSP-21062LABZ-160 is ideal for applications requiring intensive signal processing, such as:

  • Audio and video processing
  • Wireless communication systems
  • Medical imaging
  • Industrial control systems
  • Instrumentation

Technical Specifications:

Parameter Value
Clock Speed 160 MHz
On-chip Memory Large SRAM
Parallel Processing SIMD Support
Operating Temperature Specified for a wide temperature range
Package Surface Mount

The ADSP-21062LABZ-160 from Analog Devices Inc. is a versatile and powerful DSP that is an excellent choice for designers looking to push the boundaries of digital signal processing in their products.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,900.0000 $3,900.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess