EN
  • EN
  • DE

ADSP-21161NYCAZ110

Part No ADSP-21161NYCAZ110
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 110MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range -40°C ~ 125°C (TC)
Mounting SMD
Package 225-BGA, CSPBGA
Manufacturer Package 225-CSPBGA (17x17)
Win Source Part Number 1142183-ADSP-21161NYCAZ110
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21161
Introduction Date July 25, 2000
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-21161NYCAZ110 CAD Model

Description

Analog Devices Inc. ADSP-21161NYCAZ110 Product Overview

The ADSP-21161NYCAZ110 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This DSP is part of the SHARC® processor family, which is well-known for its exceptional computational power and efficiency in processing audio, video, and voice signals. The ADSP-21161NYCAZ110 is designed to meet the rigorous demands of modern signal processing applications, making it an ideal choice for a wide range of industries, including telecommunications, automotive, consumer electronics, and industrial control systems.

Key Features and Benefits

  • High Processing Power: With its 32-bit architecture and a high clock speed, the ADSP-21161NYCAZ110 delivers fast and efficient signal processing capabilities, making it suitable for complex algorithms and real-time applications.
  • Large On-chip Memory: The device includes a generous amount of on-chip memory, which helps to optimize system performance by reducing the need for external memory components.
  • Flexible Peripheral Options: Equipped with a variety of peripheral interfaces, this DSP allows for easy integration with other system components and peripherals, facilitating a more versatile and customizable system design.
  • Power Efficiency: The ADSP-21161NYCAZ110 is designed with power efficiency in mind, which is crucial for battery-powered devices and applications where power consumption is a critical concern.
  • Robust Instruction Set: The processor features a rich instruction set optimized for digital signal processing tasks, enabling the execution of complex operations with minimal instruction cycles.

Applications

The versatility of the ADSP-21161NYCAZ110 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Audio and video processing
  • Wireless communication systems
  • Automotive audio and infotainment systems
  • Medical imaging and diagnostics
  • Industrial control and automation

With its combination of performance, efficiency, and flexibility, the ADSP-21161NYCAZ110 from Analog Devices Inc. stands out as a powerful solution for developers looking to push the boundaries of digital signal processing. Whether you're designing cutting-edge consumer electronics or robust industrial systems, this DSP provides the computational muscle and reliability needed to drive your innovations forward.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess