EN
  • EN
  • DE

ADSP-21488KSWZ-3A1

Part No ADSP-21488KSWZ-3A1
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART
Clock Rate 350MHz
Non-Volatile Memory External
On-Chip RAM 3Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-LQFP Exposed Pad
Manufacturer Package 100-LQFP-EP (14x14)
Win Source Part Number 1142203-ADSP-21488KSWZ-3A1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21488
Introduction Date August 26, 2009
ECCN 3A991.a.2
Ultra Librarian 3D Model Ultra Librarian ADSP-21488KSWZ-3A1 CAD Model

Description

The ADSP-21488KSWZ-3A1 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide array of applications requiring efficient audio and signal processing capabilities. This DSP is part of the SHARC® processor family, which is renowned for its exceptional computational power and large on-chip memory, making it ideal for real-time audio and control applications.

Key Features

  • High Performance: The ADSP-21488KSWZ-3A1 boasts a 32-bit/40-bit floating-point processor core that runs at a clock speed of up to 400 MHz, delivering 2400 MFLOPS of processing power. This makes it suitable for high-performance audio, automotive, and industrial control systems.
  • Large On-Chip Memory: Equipped with 2MB of on-chip SRAM, the DSP provides ample space for code and data without the need for external memory, which can significantly reduce system complexity and power consumption.
  • Integrated I/O Peripherals: This device includes a variety of peripherals, such as UART, SPI, SPORT, and CAN interfaces, which facilitate easy connectivity with other components in a system.
  • Link Port: The inclusion of link ports allows for direct processor-to-processor communication, enabling scalable performance through multi-DSP systems.
  • Power Efficiency: The ADSP-21488KSWZ-3A1 is designed with power efficiency in mind, featuring a variety of power-saving modes to reduce overall power consumption.

Applications

The versatility of the ADSP-21488KSWZ-3A1 makes it suitable for a diverse range of applications, including:

  • Professional and consumer audio systems
  • Automotive audio and infotainment
  • Industrial control systems
  • Medical imaging equipment
  • Instrumentation and measurement systems

The ADSP-21488KSWZ-3A1 is available in a 100-lead LQFP package and is characterized for operation over the industrial temperature range of -40°C to +85°C. With its robust set of features and performance capabilities, this DSP is an excellent choice for developers looking to create sophisticated signal processing systems with high demands on processing power and real-time performance.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess