EN
  • EN
  • DE

ADSP-2186LBSTZ-160

Part No ADSP-2186LBSTZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16-Bit 40MHz 40MIPS 100-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Contact Plating Tin
Data Bus Width 16 b
Frequency 40 MHz
Height 1.45 mm
Interface Serial
Lead Free Contains Lead
Length 14 mm
Max Frequency 40 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Type RAM
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 100
Number of Timers/Counters 1
Operating Supply Voltage 3.3 V
RAM Size 40 kB
RoHS Compliant
Width 14 mm
Win Source Part Number 1187543-ADSP-2186LBSTZ-160
Categories Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-2186LBSTZ-160 CAD Model

Description

The ADSP-2186LBSTZ-160 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional computational power and efficiency in processing complex algorithms. This DSP is a member of the ADSP-218x family, which is well-known for its integration of a variety of features tailored to meet the demanding requirements of signal processing applications.

Key Features:

  • Clock Speed: The ADSP-2186LBSTZ-160 operates at a clock speed of 160 MHz, providing a robust platform for high-speed signal processing tasks.
  • Architecture: It features a 16-bit fixed-point architecture that is optimized for efficient execution of signal processing algorithms, including FFTs, filters, and audio codecs.
  • On-Chip Memory: The device includes integrated on-chip memory, comprising of 80 KB of RAM, which facilitates rapid data access and manipulation without the need for external memory components.
  • I/O Ports: A wide range of input/output options are available, including parallel peripheral interfaces, serial ports, and host interface ports, enabling easy connection to other devices and systems.
  • Power Management: Advanced power management features help to reduce power consumption during operation, making it suitable for portable and power-sensitive applications.

Applications:

The ADSP-2186LBSTZ-160 is designed to address the needs of a variety of applications, such as:

  • Telecommunications including modems and network infrastructure
  • Audio processing for studio, live, and consumer electronics
  • Industrial control systems
  • Medical instrumentation requiring fast and accurate signal processing
  • Automotive systems for audio and control applications

Package and Reliability:

The DSP is packaged in a 100-lead LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained applications. The ADSP-2186LBSTZ-160 is designed to meet industrial temperature ranges, providing reliable performance under varying environmental conditions.

Conclusion:

The ADSP-2186LBSTZ-160 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, high-performance signal processing solutions. With its combination of speed, integrated features, and versatility, this DSP is an excellent choice for engineers and designers looking to implement advanced digital signal processing in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess